Wurth Electronics ICS, Inc. Isolators Optoisolators Transistor, Photovoltaic Output Optoisolators 140357145200

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Isolators Optoisolators Transistor, Photovoltaic Output Optoisolators Series: WL-OCPT Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 130% @ 5mA Current Transfer Ratio (Max): 260% @ 5mA Rise / Fall Time (Typ): 3µs, 4µs
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Isolators Optoisolators Transistor, Photovoltaic Output Optoisolators Series: WL-OCPT Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 130% @ 5mA Current Transfer Ratio (Max): 260% @ 5mA Rise / Fall Time (Typ): 3µs, 4µs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators Optoisolators Transistor, Photovoltaic Output Optoisolators - 140357145200 - Win Source Electronics
Laguna Hills, CA, United States
Isolators Optoisolators Transistor, Photovoltaic Output Optoisolators
140357145200
Isolators Optoisolators Transistor, Photovoltaic Output Optoisolators 140357145200
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Isolators Optoisolators Transistor, Photovoltaic Output Optoisolators Series: WL-OCPT Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 130% @ 5mA Current Transfer Ratio (Max): 260% @ 5mA Rise / Fall Time (Typ): 3µs, 4µs

Alternative Parts (Cross-Reference): Cross
Manufacturer: Würth Elektronik
Category: Isolators Optoisolators Transistor, Photovoltaic Output Optoisolators
Series: WL-OCPT
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Voltage - Isolation: 3750Vrms
Current Transfer Ratio (Min): 130% @ 5mA
Current Transfer Ratio (Max): 260% @ 5mA
Rise / Fall Time (Typ): 3µs, 4µs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optical Isolators
Product Number 140357145200
Product Name Isolators Optoisolators Transistor, Photovoltaic Output Optoisolators
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Broadband, 5 mm Aperture, 720-950 nm - ISO-05-800-BB - Newport MKS
Specs
Center Wavelength 800 nm (8000 Å)
Isolation 30 dB
Aperture 5 mm (0.1969 inches)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.590mm(L), .600mm(W), .600mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details