Microchip Technology, Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators MAX24310EXG2

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Isolators>Optoisolat ors>Transistor, Photovoltaic Output Optoisolators Packaging: Bulk Part Status: Obsolete Main Purpose: Ethernet, SONET/SDH, Stratum, Telecom Input: LVDS, LVHSTL, LVPECL, Crystal Output: 3-State Voltage - Supply: 3V Operating Temperature: -40°C ~ 85°C Package / Case: 132-BCPGA
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Isolators>Optoisolat ors>Transistor, Photovoltaic Output Optoisolators Packaging: Bulk Part Status: Obsolete Main Purpose: Ethernet, SONET/SDH, Stratum, Telecom Input: LVDS, LVHSTL, LVPECL, Crystal Output: 3-State Voltage - Supply: 3V Operating Temperature: -40°C ~ 85°C Package / Case: 132-BCPGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - MAX24310EXG2 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
MAX24310EXG2
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators MAX24310EXG2
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Isolators>Optoisolat ors>Transistor, Photovoltaic Output Optoisolators Packaging: Bulk Part Status: Obsolete Main Purpose: Ethernet, SONET/SDH, Stratum, Telecom Input: LVDS, LVHSTL, LVPECL, Crystal Output: 3-State Voltage - Supply: 3V Operating Temperature: -40°C ~ 85°C Package / Case: 132-BCPGA

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Isolators>Optoisolators>Transistor, Photovoltaic Output Optoisolators
Packaging: Bulk
Part Status: Obsolete
Main Purpose: Ethernet, SONET/SDH, Stratum, Telecom
Input: LVDS, LVHSTL, LVPECL, Crystal
Output: 3-State
Voltage - Supply: 3V
Operating Temperature: -40°C ~ 85°C
Package / Case: 132-BCPGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optical Isolators
Product Number MAX24310EXG2
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 785 nm, PM Isolator - ISO-FRDY-04-785-N - Newport MKS
Specs
Center Wavelength 785 nm (7850 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.8mm(L), 2.5mm(W), 1.75mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details
MPS-2000 Premium Optical Isolator - 2000-S-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details