onsemi Isolators - Optoisolators - Triac, SCR Output Optoisolators FOD420SDV

Description
Win Source Part Number: 1350236-FOD420SDV Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators Package: Tape & Reel Standard Package: 1,000 Output Type: Triac Voltage - Off State: 600 V Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Hold (Ih): 500µA Zero Crossing Circuit: No Static dV/dt (Min): 10kV/µs Turn On Time: 60µs Mounting Type: Surface Mount Package / Case: 6-SMD, Gull Wing Supplier Device Package: 6-SMD Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Base Product Number: FOD420 Approval Agency: cUL, FIMKO, UL, VDE Voltage - Forward (Vf) (Typ): 1.28V Current - DC Forward (If) (Max): 30 mA Current - LED Trigger (Ift) (Max): 2mA
Request a Quote Datasheet
Description
Win Source Part Number: 1350236-FOD420SDV Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators Package: Tape & Reel Standard Package: 1,000 Output Type: Triac Voltage - Off State: 600 V Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Hold (Ih): 500µA Zero Crossing Circuit: No Static dV/dt (Min): 10kV/µs Turn On Time: 60µs Mounting Type: Surface Mount Package / Case: 6-SMD, Gull Wing Supplier Device Package: 6-SMD Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Base Product Number: FOD420 Approval Agency: cUL, FIMKO, UL, VDE Voltage - Forward (Vf) (Typ): 1.28V Current - DC Forward (If) (Max): 30 mA Current - LED Trigger (Ift) (Max): 2mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - FOD420SDV - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Triac, SCR Output Optoisolators
FOD420SDV
Isolators - Optoisolators - Triac, SCR Output Optoisolators FOD420SDV
Win Source Part Number: 1350236-FOD420SDV Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators Package: Tape & Reel Standard Package: 1,000 Output Type: Triac Voltage - Off State: 600 V Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Hold (Ih): 500µA Zero Crossing Circuit: No Static dV/dt (Min): 10kV/µs Turn On Time: 60µs Mounting Type: Surface Mount Package / Case: 6-SMD, Gull Wing Supplier Device Package: 6-SMD Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Base Product Number: FOD420 Approval Agency: cUL, FIMKO, UL, VDE Voltage - Forward (Vf) (Typ): 1.28V Current - DC Forward (If) (Max): 30 mA Current - LED Trigger (Ift) (Max): 2mA

Win Source Part Number: 1350236-FOD420SDV
Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators
Package: Tape & Reel
Standard Package: 1,000
Output Type: Triac
Voltage - Off State: 600 V
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current - Hold (Ih): 500µA
Zero Crossing Circuit: No
Static dV/dt (Min): 10kV/µs
Turn On Time: 60µs
Mounting Type: Surface Mount
Package / Case: 6-SMD, Gull Wing
Supplier Device Package: 6-SMD
Temperature Range - Operating: -55°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: onsemi
Base Product Number: FOD420
Approval Agency: cUL, FIMKO, UL, VDE
Voltage - Forward (Vf) (Typ): 1.28V
Current - DC Forward (If) (Max): 30 mA
Current - LED Trigger (Ift) (Max): 2mA

Buy Now Datasheet
Isolators - Optoisolators - Triac, SCR Output Optoisolators - FOD420SDV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Triac, SCR Output Optoisolators
FOD420SDV
Isolators - Optoisolators - Triac, SCR Output Optoisolators FOD420SDV
OPTOISOLATOR 5KV TRIAC 6SMD

OPTOISOLATOR 5KV TRIAC 6SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators
Product Number FOD420SDV FOD420SDV
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators Isolators - Optoisolators - Triac, SCR Output Optoisolators
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 785 nm, PM Isolator - ISO-FRDY-04-785-N - Newport MKS
Specs
Center Wavelength 785 nm (7850 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - ACFL-5211U-500E - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 12-BSOP (0.295\", 7.50mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.590mm(L), .980mm(W), .980mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details