onsemi Isolators - Optoisolators - Triac, SCR Output Optoisolators FOD4118TV

Description
Win Source Part Number: 1339129-FOD4118TV Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators Package: Bulk Standard Package: 1,000 Output Type: Triac Voltage - Off State: 800 V Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Hold (Ih): 500µA Zero Crossing Circuit: Yes Static dV/dt (Min): 10kV/µs Turn On Time: 60µs Mounting Type: Through Hole Package / Case: 6-DIP (0.400", 10.16mm) Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Base Product Number: FOD4118 Approval Agency: CSA, UL, VDE Voltage - Forward (Vf) (Typ): 1.25V Current - DC Forward (If) (Max): 30 mA Current - LED Trigger (Ift) (Max): 1.3mA
Request a Quote Datasheet
Description
Win Source Part Number: 1339129-FOD4118TV Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators Package: Bulk Standard Package: 1,000 Output Type: Triac Voltage - Off State: 800 V Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Hold (Ih): 500µA Zero Crossing Circuit: Yes Static dV/dt (Min): 10kV/µs Turn On Time: 60µs Mounting Type: Through Hole Package / Case: 6-DIP (0.400", 10.16mm) Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Base Product Number: FOD4118 Approval Agency: CSA, UL, VDE Voltage - Forward (Vf) (Typ): 1.25V Current - DC Forward (If) (Max): 30 mA Current - LED Trigger (Ift) (Max): 1.3mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - FOD4118TV - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Triac, SCR Output Optoisolators
FOD4118TV
Isolators - Optoisolators - Triac, SCR Output Optoisolators FOD4118TV
Win Source Part Number: 1339129-FOD4118TV Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators Package: Bulk Standard Package: 1,000 Output Type: Triac Voltage - Off State: 800 V Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Hold (Ih): 500µA Zero Crossing Circuit: Yes Static dV/dt (Min): 10kV/µs Turn On Time: 60µs Mounting Type: Through Hole Package / Case: 6-DIP (0.400", 10.16mm) Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Base Product Number: FOD4118 Approval Agency: CSA, UL, VDE Voltage - Forward (Vf) (Typ): 1.25V Current - DC Forward (If) (Max): 30 mA Current - LED Trigger (Ift) (Max): 1.3mA

Win Source Part Number: 1339129-FOD4118TV
Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators
Package: Bulk
Standard Package: 1,000
Output Type: Triac
Voltage - Off State: 800 V
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current - Hold (Ih): 500µA
Zero Crossing Circuit: Yes
Static dV/dt (Min): 10kV/µs
Turn On Time: 60µs
Mounting Type: Through Hole
Package / Case: 6-DIP (0.400", 10.16mm)
Supplier Device Package: 6-DIP
Temperature Range - Operating: -55°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: onsemi
Base Product Number: FOD4118
Approval Agency: CSA, UL, VDE
Voltage - Forward (Vf) (Typ): 1.25V
Current - DC Forward (If) (Max): 30 mA
Current - LED Trigger (Ift) (Max): 1.3mA

Buy Now Datasheet
Isolators - Optoisolators - Triac, SCR Output Optoisolators - FOD4118TV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Triac, SCR Output Optoisolators
FOD4118TV
Isolators - Optoisolators - Triac, SCR Output Optoisolators FOD4118TV
OPTOISOLATOR 5KV TRIAC 6DIP

OPTOISOLATOR 5KV TRIAC 6DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators
Product Number FOD4118TV FOD4118TV
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators Isolators - Optoisolators - Triac, SCR Output Optoisolators
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 532 nm, PM Isolator - ISO-FRDY-04-532-N - Newport MKS
Specs
Center Wavelength 532 nm (5320 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
Isolators - Gate Drivers - ACPL-K30T-500E - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details