Renesas Electronics Corporation Isolators - Optoisolators - Logic Output PS9513L3-AX

Description
Win Source Part Number: 1001863-PS9513L3-AX Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 50 Mounting: SMD (SMT) Output Type: Open Collector Data Rate: 1Mbps Input Type: DC Current - DC Forward (If) (Max): 25mA Voltage - Forward (Vf) (Typ): 1.65V Current - Output / Channel: 15 mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 15kV/µs Propagation Delay tpLH / tpHL (Max): 750ns, 500ns Voltage - Supply: 4.5V ~ 20V Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Renesas Electronics America Inc Other Names: 559-1663,-1161-PS951 3L3-AX Base Product Number: PS9513
Request a Quote Datasheet
Description
Win Source Part Number: 1001863-PS9513L3-AX Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 50 Mounting: SMD (SMT) Output Type: Open Collector Data Rate: 1Mbps Input Type: DC Current - DC Forward (If) (Max): 25mA Voltage - Forward (Vf) (Typ): 1.65V Current - Output / Channel: 15 mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 15kV/µs Propagation Delay tpLH / tpHL (Max): 750ns, 500ns Voltage - Supply: 4.5V ~ 20V Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Renesas Electronics America Inc Other Names: 559-1663,-1161-PS951 3L3-AX Base Product Number: PS9513
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output - PS9513L3-AX - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Logic Output
PS9513L3-AX
Isolators - Optoisolators - Logic Output PS9513L3-AX
Win Source Part Number: 1001863-PS9513L3-AX Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 50 Mounting: SMD (SMT) Output Type: Open Collector Data Rate: 1Mbps Input Type: DC Current - DC Forward (If) (Max): 25mA Voltage - Forward (Vf) (Typ): 1.65V Current - Output / Channel: 15 mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 15kV/µs Propagation Delay tpLH / tpHL (Max): 750ns, 500ns Voltage - Supply: 4.5V ~ 20V Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Renesas Electronics America Inc Other Names: 559-1663,-1161-PS951 3L3-AX Base Product Number: PS9513

Win Source Part Number: 1001863-PS9513L3-AX
Category: Isolators>Optoisolators - Logic Output
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Output Type: Open Collector
Data Rate: 1Mbps
Input Type: DC
Current - DC Forward (If) (Max): 25mA
Voltage - Forward (Vf) (Typ): 1.65V
Current - Output / Channel: 15 mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 15kV/µs
Propagation Delay tpLH / tpHL (Max): 750ns, 500ns
Voltage - Supply: 4.5V ~ 20V
Package / Case: 8-SMD, Gull Wing
Supplier Device Package: 8-DIP Gull Wing
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Renesas Electronics America Inc
Other Names: 559-1663,-1161-PS9513L3-AX
Base Product Number: PS9513

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optical Isolators
Product Number PS9513L3-AX
Product Name Isolators - Optoisolators - Logic Output
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Medium Power, 4 mm Aperture, 532 nm Center - ISO-04-532-MP - Newport MKS
Specs
Center Wavelength 532 nm (5320 Å)
Isolation 27 dB
Aperture 4 mm (0.1575 inches)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 0.895mm(L), .730mm(W), .730mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details
Isolators - Gate Drivers - ACPL-337J-500E - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details