Panasonic Isolators - Optoisolators - Triac, SCR Output Optoisolators APT1232WA

Description
Win Source Part Number: 1372033-APT1232WA Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable Mfr: Panasonic Electric Works Series: APT Package: Tube Product Status: Active Package / Case: 5-SMD, Gull Wing Supplier Device Package: 6-DIP Gull Wing Base Product Number: APT1232 Mounting Type: Surface Mount HTSUS: 8541.49.8000 ECCN: EAR99 Output Type: Triac Voltage - Forward (Vf) (Typ): 1.21V Number of Channels: 1 Approval Agency: cUR, VDE Voltage - Off State: 600 V Current - On State (It (RMS)) (Max): 100 mA Voltage - Isolation: 5000Vrms Current - DC Forward (If) (Max): 50 mA Current - Hold (Ih): 3.5mA Zero Crossing Circuit: Yes Static dV/dt (Min): 500V/µs Current - LED Trigger (Ift) (Max): 10mA Turn On Time: 100µs (Max)
Request a Quote Datasheet
Description
Win Source Part Number: 1372033-APT1232WA Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable Mfr: Panasonic Electric Works Series: APT Package: Tube Product Status: Active Package / Case: 5-SMD, Gull Wing Supplier Device Package: 6-DIP Gull Wing Base Product Number: APT1232 Mounting Type: Surface Mount HTSUS: 8541.49.8000 ECCN: EAR99 Output Type: Triac Voltage - Forward (Vf) (Typ): 1.21V Number of Channels: 1 Approval Agency: cUR, VDE Voltage - Off State: 600 V Current - On State (It (RMS)) (Max): 100 mA Voltage - Isolation: 5000Vrms Current - DC Forward (If) (Max): 50 mA Current - Hold (Ih): 3.5mA Zero Crossing Circuit: Yes Static dV/dt (Min): 500V/µs Current - LED Trigger (Ift) (Max): 10mA Turn On Time: 100µs (Max)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - APT1232WA - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Triac, SCR Output Optoisolators
APT1232WA
Isolators - Optoisolators - Triac, SCR Output Optoisolators APT1232WA
Win Source Part Number: 1372033-APT1232WA Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable Mfr: Panasonic Electric Works Series: APT Package: Tube Product Status: Active Package / Case: 5-SMD, Gull Wing Supplier Device Package: 6-DIP Gull Wing Base Product Number: APT1232 Mounting Type: Surface Mount HTSUS: 8541.49.8000 ECCN: EAR99 Output Type: Triac Voltage - Forward (Vf) (Typ): 1.21V Number of Channels: 1 Approval Agency: cUR, VDE Voltage - Off State: 600 V Current - On State (It (RMS)) (Max): 100 mA Voltage - Isolation: 5000Vrms Current - DC Forward (If) (Max): 50 mA Current - Hold (Ih): 3.5mA Zero Crossing Circuit: Yes Static dV/dt (Min): 500V/µs Current - LED Trigger (Ift) (Max): 10mA Turn On Time: 100µs (Max)

Win Source Part Number: 1372033-APT1232WA
Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators
Temperature Range - Operating: -40°C ~ 100°C
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
Mfr: Panasonic Electric Works
Series: APT
Package: Tube
Product Status: Active
Package / Case: 5-SMD, Gull Wing
Supplier Device Package: 6-DIP Gull Wing
Base Product Number: APT1232
Mounting Type: Surface Mount
HTSUS: 8541.49.8000
ECCN: EAR99
Output Type: Triac
Voltage - Forward (Vf) (Typ): 1.21V
Number of Channels: 1
Approval Agency: cUR, VDE
Voltage - Off State: 600 V
Current - On State (It (RMS)) (Max): 100 mA
Voltage - Isolation: 5000Vrms
Current - DC Forward (If) (Max): 50 mA
Current - Hold (Ih): 3.5mA
Zero Crossing Circuit: Yes
Static dV/dt (Min): 500V/µs
Current - LED Trigger (Ift) (Max): 10mA
Turn On Time: 100µs (Max)

Buy Now Datasheet
Isolators - Optoisolators - Triac, SCR Output Optoisolators - APT1232WA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Triac, SCR Output Optoisolators
APT1232WA
Isolators - Optoisolators - Triac, SCR Output Optoisolators APT1232WA
PHOTOTRIAC COUPLER 600V 6DIP

PHOTOTRIAC COUPLER 600V 6DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators
Product Number APT1232WA APT1232WA
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators Isolators - Optoisolators - Triac, SCR Output Optoisolators
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, High Power, 5 mm Aperture, 1045 - 1080 nm - ISO-FRDY-05-1064-N - Newport MKS
Specs
Center Wavelength 1064 nm (10640 Å)
Isolation 33 dB
Aperture 5 mm (0.1969 inches)
View Details
MPS-2000 Premium Optical Isolator - 2000-S-15 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1550 nm (15500 Å)
View Details
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - 8302401ZC - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 16-SMD, Butt Joint, Crew Cut
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details