Toshiba America Electronic Components, Inc. Isolators - Optoisolators - Logic Output Optoisolators TLP754F(F)

Description
Win Source Part Number: 1380066-TLP754F(F) Category: Isolators - Optoisolators - Logic Output Optoisolators Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 31 pct. Mfr: Toshiba Semiconductor and Storage Package: Bulk Product Status: Last Time Buy Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Mounting Type: Through Hole HTSUS: 8541.49.8000 Voltage - Supply: 4.5V ~ 30V Output Type: Open Collector Voltage - Forward (Vf) (Typ): 1.55V Data Rate: 1Mbps Number of Channels: 1 Current - Output / Channel: 15 mA Voltage - Isolation: 5000Vrms Input Type: DC Current - DC Forward (If) (Max): 20mA Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 550ns, 400ns
Request a Quote Datasheet
Description
Win Source Part Number: 1380066-TLP754F(F) Category: Isolators - Optoisolators - Logic Output Optoisolators Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 31 pct. Mfr: Toshiba Semiconductor and Storage Package: Bulk Product Status: Last Time Buy Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Mounting Type: Through Hole HTSUS: 8541.49.8000 Voltage - Supply: 4.5V ~ 30V Output Type: Open Collector Voltage - Forward (Vf) (Typ): 1.55V Data Rate: 1Mbps Number of Channels: 1 Current - Output / Channel: 15 mA Voltage - Isolation: 5000Vrms Input Type: DC Current - DC Forward (If) (Max): 20mA Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 550ns, 400ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - TLP754F(F) - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Logic Output Optoisolators
TLP754F(F)
Isolators - Optoisolators - Logic Output Optoisolators TLP754F(F)
Win Source Part Number: 1380066-TLP754F(F) Category: Isolators - Optoisolators - Logic Output Optoisolators Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 31 pct. Mfr: Toshiba Semiconductor and Storage Package: Bulk Product Status: Last Time Buy Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Mounting Type: Through Hole HTSUS: 8541.49.8000 Voltage - Supply: 4.5V ~ 30V Output Type: Open Collector Voltage - Forward (Vf) (Typ): 1.55V Data Rate: 1Mbps Number of Channels: 1 Current - Output / Channel: 15 mA Voltage - Isolation: 5000Vrms Input Type: DC Current - DC Forward (If) (Max): 20mA Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 550ns, 400ns

Win Source Part Number: 1380066-TLP754F(F)
Category: Isolators - Optoisolators - Logic Output Optoisolators
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
Mfr: Toshiba Semiconductor and Storage
Package: Bulk
Product Status: Last Time Buy
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-DIP
Mounting Type: Through Hole
HTSUS: 8541.49.8000
Voltage - Supply: 4.5V ~ 30V
Output Type: Open Collector
Voltage - Forward (Vf) (Typ): 1.55V
Data Rate: 1Mbps
Number of Channels: 1
Current - Output / Channel: 15 mA
Voltage - Isolation: 5000Vrms
Input Type: DC
Current - DC Forward (If) (Max): 20mA
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 20kV/µs
Propagation Delay tpLH / tpHL (Max): 550ns, 400ns

Buy Now Datasheet
Isolators - Optoisolators - Logic Output Optoisolators - TLP754F(F) - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Logic Output Optoisolators
TLP754F(F)
Isolators - Optoisolators - Logic Output Optoisolators TLP754F(F)
PHOTOCOUPLER

PHOTOCOUPLER

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators
Product Number TLP754F(F) TLP754F(F)
Product Name Isolators - Optoisolators - Logic Output Optoisolators Isolators - Optoisolators - Logic Output Optoisolators
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Mid-IR, 4 mm Aperture, 2050 nm Center - ISO-FRDY-04-2050-N - Newport MKS
Specs
Center Wavelength 2050 nm (20500 Å)
Isolation 30 dB
Aperture 4 mm (0.1575 inches)
View Details
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - 5962-0822703KUC - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 16-SMD, Butt Joint
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1mm(L), 1.8mm(W), 1.10mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details