onsemi Isolators Optoisolators Triac, SCR Output Optoisolators FOD420SV

Description
Alternative Parts (Cross-Reference): Cross Category: Isolators Optoisolators Triac, SCR Output Optoisolators Package: Tube Product Status: Active Output Type: Triac Voltage - Isolation: 5000Vrms Voltage - Off State: 600 V Static dV/dt (Min): 10kV/µs Current - LED Trigger (Ift) (Max): 2mA Current - Hold (Ih): 500µA
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Category: Isolators Optoisolators Triac, SCR Output Optoisolators Package: Tube Product Status: Active Output Type: Triac Voltage - Isolation: 5000Vrms Voltage - Off State: 600 V Static dV/dt (Min): 10kV/µs Current - LED Trigger (Ift) (Max): 2mA Current - Hold (Ih): 500µA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators Optoisolators Triac, SCR Output Optoisolators - FOD420SV - Win Source Electronics
Laguna Hills, CA, United States
Isolators Optoisolators Triac, SCR Output Optoisolators
FOD420SV
Isolators Optoisolators Triac, SCR Output Optoisolators FOD420SV
Alternative Parts (Cross-Reference): Cross Category: Isolators Optoisolators Triac, SCR Output Optoisolators Package: Tube Product Status: Active Output Type: Triac Voltage - Isolation: 5000Vrms Voltage - Off State: 600 V Static dV/dt (Min): 10kV/µs Current - LED Trigger (Ift) (Max): 2mA Current - Hold (Ih): 500µA

Alternative Parts (Cross-Reference): Cross
Category: Isolators Optoisolators Triac, SCR Output Optoisolators
Package: Tube
Product Status: Active
Output Type: Triac
Voltage - Isolation: 5000Vrms
Voltage - Off State: 600 V
Static dV/dt (Min): 10kV/µs
Current - LED Trigger (Ift) (Max): 2mA
Current - Hold (Ih): 500µA

Buy Now Datasheet
Isolators - Optoisolators - Triac, SCR Output Optoisolators - FOD420SV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Triac, SCR Output Optoisolators
FOD420SV
Isolators - Optoisolators - Triac, SCR Output Optoisolators FOD420SV
OPTOISOLATOR 5KV TRIAC 6SMD

OPTOISOLATOR 5KV TRIAC 6SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators
Product Number FOD420SV FOD420SV
Product Name Isolators Optoisolators Triac, SCR Output Optoisolators Isolators - Optoisolators - Triac, SCR Output Optoisolators
Isolator Package 6-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 785 nm, PM Isolator, 1/2 Waveplate - ISO-FRDY-04-785-W - Newport MKS
Specs
Center Wavelength 785 nm (7850 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
MPS-2000 Premium Optical Isolator - 2000-S-15 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1550 nm (15500 Å)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.8mm(L), 3.3mm(W), 2.2mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details