Everlight International Corp. Isolators - Optoisolators - Triac, SCR Output Optoisolators EL3063M

Description
Win Source Part Number: 1378352-EL3063M Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators Temperature Range - Operating: -55°C ~ 100°C Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Everlight Electronics Co Ltd Package: Tube Product Status: Active Package / Case: 6-DIP (0.400", 10.16mm) Supplier Device Package: 6-DIP Base Product Number: EL3063 Mounting Type: Through Hole HTSUS: 8541.49.8000 ECCN: EAR99 Output Type: Triac Voltage - Forward (Vf) (Typ): 1.5V (Max) Number of Channels: 1 Approval Agency: CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL Voltage - Off State: 600 V Current - On State (It (RMS)) (Max): 100 mA Voltage - Isolation: 5000Vrms Current - DC Forward (If) (Max): 60 mA Current - Hold (Ih): 280µA (Typ) Zero Crossing Circuit: Yes Static dV/dt (Min): 1kV/µs Current - LED Trigger (Ift) (Max): 5mA
Request a Quote Datasheet
Description
Win Source Part Number: 1378352-EL3063M Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators Temperature Range - Operating: -55°C ~ 100°C Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Everlight Electronics Co Ltd Package: Tube Product Status: Active Package / Case: 6-DIP (0.400", 10.16mm) Supplier Device Package: 6-DIP Base Product Number: EL3063 Mounting Type: Through Hole HTSUS: 8541.49.8000 ECCN: EAR99 Output Type: Triac Voltage - Forward (Vf) (Typ): 1.5V (Max) Number of Channels: 1 Approval Agency: CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL Voltage - Off State: 600 V Current - On State (It (RMS)) (Max): 100 mA Voltage - Isolation: 5000Vrms Current - DC Forward (If) (Max): 60 mA Current - Hold (Ih): 280µA (Typ) Zero Crossing Circuit: Yes Static dV/dt (Min): 1kV/µs Current - LED Trigger (Ift) (Max): 5mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - EL3063M - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Triac, SCR Output Optoisolators
EL3063M
Isolators - Optoisolators - Triac, SCR Output Optoisolators EL3063M
Win Source Part Number: 1378352-EL3063M Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators Temperature Range - Operating: -55°C ~ 100°C Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Everlight Electronics Co Ltd Package: Tube Product Status: Active Package / Case: 6-DIP (0.400", 10.16mm) Supplier Device Package: 6-DIP Base Product Number: EL3063 Mounting Type: Through Hole HTSUS: 8541.49.8000 ECCN: EAR99 Output Type: Triac Voltage - Forward (Vf) (Typ): 1.5V (Max) Number of Channels: 1 Approval Agency: CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL Voltage - Off State: 600 V Current - On State (It (RMS)) (Max): 100 mA Voltage - Isolation: 5000Vrms Current - DC Forward (If) (Max): 60 mA Current - Hold (Ih): 280µA (Typ) Zero Crossing Circuit: Yes Static dV/dt (Min): 1kV/µs Current - LED Trigger (Ift) (Max): 5mA

Win Source Part Number: 1378352-EL3063M
Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators
Temperature Range - Operating: -55°C ~ 100°C
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Everlight Electronics Co Ltd
Package: Tube
Product Status: Active
Package / Case: 6-DIP (0.400", 10.16mm)
Supplier Device Package: 6-DIP
Base Product Number: EL3063
Mounting Type: Through Hole
HTSUS: 8541.49.8000
ECCN: EAR99
Output Type: Triac
Voltage - Forward (Vf) (Typ): 1.5V (Max)
Number of Channels: 1
Approval Agency: CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL
Voltage - Off State: 600 V
Current - On State (It (RMS)) (Max): 100 mA
Voltage - Isolation: 5000Vrms
Current - DC Forward (If) (Max): 60 mA
Current - Hold (Ih): 280µA (Typ)
Zero Crossing Circuit: Yes
Static dV/dt (Min): 1kV/µs
Current - LED Trigger (Ift) (Max): 5mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optical Isolators
Product Number EL3063M
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators
Operating Temperature -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, High Power, 8 mm Aperture, 1064 nm Center - ISO-FRDY-08-1064-N - Newport MKS
Specs
Center Wavelength 1064 nm (10640 Å)
Isolation 30 dB
Aperture 8 mm (0.3150 inches)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details