Sharp Microelectronics of the Americas Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators PC457L0NIP

Description
Win Source Part Number: 1379432-PC457L0NIP Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Sharp Microelectronics Series: OPIC™ Package: Tape & Reel (TR) Product Status: Obsolete Package / Case: 6-SOIC (0.173", 4.40mm Width), 5 Leads Supplier Device Package: 5-MFP Mounting Type: Surface Mount HTSUS: 8541.49.8000 ECCN: EAR99 Output Type: Transistor Voltage - Output (Max): 20V Voltage - Forward (Vf) (Typ): 1.7V Number of Channels: 1 Current - Output / Channel: 8mA Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 19% @ 16mA Current Transfer Ratio (Max): 50% @ 16mA Turn On / Turn Off Time (Typ): 200ns, 400ns Input Type: DC Current - DC Forward (If) (Max): 25 mA
Request a Quote Datasheet
Description
Win Source Part Number: 1379432-PC457L0NIP Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Sharp Microelectronics Series: OPIC™ Package: Tape & Reel (TR) Product Status: Obsolete Package / Case: 6-SOIC (0.173", 4.40mm Width), 5 Leads Supplier Device Package: 5-MFP Mounting Type: Surface Mount HTSUS: 8541.49.8000 ECCN: EAR99 Output Type: Transistor Voltage - Output (Max): 20V Voltage - Forward (Vf) (Typ): 1.7V Number of Channels: 1 Current - Output / Channel: 8mA Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 19% @ 16mA Current Transfer Ratio (Max): 50% @ 16mA Turn On / Turn Off Time (Typ): 200ns, 400ns Input Type: DC Current - DC Forward (If) (Max): 25 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - PC457L0NIP - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
PC457L0NIP
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators PC457L0NIP
Win Source Part Number: 1379432-PC457L0NIP Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Sharp Microelectronics Series: OPIC™ Package: Tape & Reel (TR) Product Status: Obsolete Package / Case: 6-SOIC (0.173", 4.40mm Width), 5 Leads Supplier Device Package: 5-MFP Mounting Type: Surface Mount HTSUS: 8541.49.8000 ECCN: EAR99 Output Type: Transistor Voltage - Output (Max): 20V Voltage - Forward (Vf) (Typ): 1.7V Number of Channels: 1 Current - Output / Channel: 8mA Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 19% @ 16mA Current Transfer Ratio (Max): 50% @ 16mA Turn On / Turn Off Time (Typ): 200ns, 400ns Input Type: DC Current - DC Forward (If) (Max): 25 mA

Win Source Part Number: 1379432-PC457L0NIP
Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Temperature Range - Operating: -55°C ~ 85°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Sharp Microelectronics
Series: OPIC™
Package: Tape & Reel (TR)
Product Status: Obsolete
Package / Case: 6-SOIC (0.173", 4.40mm Width), 5 Leads
Supplier Device Package: 5-MFP
Mounting Type: Surface Mount
HTSUS: 8541.49.8000
ECCN: EAR99
Output Type: Transistor
Voltage - Output (Max): 20V
Voltage - Forward (Vf) (Typ): 1.7V
Number of Channels: 1
Current - Output / Channel: 8mA
Voltage - Isolation: 3750Vrms
Current Transfer Ratio (Min): 19% @ 16mA
Current Transfer Ratio (Max): 50% @ 16mA
Turn On / Turn Off Time (Typ): 200ns, 400ns
Input Type: DC
Current - DC Forward (If) (Max): 25 mA

Buy Now Datasheet
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - PC457L0NIP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
PC457L0NIP
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators PC457L0NIP
OPTOISO 3.75KV TRANSISTOR 5-SMD

OPTOISO 3.75KV TRANSISTOR 5-SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators
Product Number PC457L0NIP PC457L0NIP
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, High Power, 8 mm Aperture, 1064 nm Center - ISO-FRDY-08-1064-N - Newport MKS
Specs
Center Wavelength 1064 nm (10640 Å)
Isolation 30 dB
Aperture 8 mm (0.3150 inches)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.8mm(L), 3.3mm(W), 2.2mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details
MPS-2050 Premium Optical Isolator - 2050-D-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details