Everlight International Corp. Isolators - Optoisolators - Logic Output EL2631

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1331774-EL2631 Category: Isolators>Optoisolat ors - Logic Output Packaging: Tube Standard Package: 45 Mounting: Through Hole Output Type: Open Collector Data Rate: 10Mbps Input Type: DC Current - DC Forward (If) (Max): 20mA Voltage - Forward (Vf) (Typ): 1.4V Rise / Fall Time (Typ): 40ns, 10ns Current - Output / Channel: 50 mA Number of Channels: 2 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 10kV/µs Propagation Delay tpLH / tpHL (Max): 100ns, 100ns Voltage - Supply: 7V Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 100°C Case / Package: 8-DIP (0.300", 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Other Part Number: 1080-1489,C180000060 ,EL2631-ND RoHS Status: ROHS3 Compliant
Request a Quote
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1331774-EL2631 Category: Isolators>Optoisolat ors - Logic Output Packaging: Tube Standard Package: 45 Mounting: Through Hole Output Type: Open Collector Data Rate: 10Mbps Input Type: DC Current - DC Forward (If) (Max): 20mA Voltage - Forward (Vf) (Typ): 1.4V Rise / Fall Time (Typ): 40ns, 10ns Current - Output / Channel: 50 mA Number of Channels: 2 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 10kV/µs Propagation Delay tpLH / tpHL (Max): 100ns, 100ns Voltage - Supply: 7V Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 100°C Case / Package: 8-DIP (0.300", 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Other Part Number: 1080-1489,C180000060 ,EL2631-ND RoHS Status: ROHS3 Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output - EL2631 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Logic Output
EL2631
Isolators - Optoisolators - Logic Output EL2631
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1331774-EL2631 Category: Isolators>Optoisolat ors - Logic Output Packaging: Tube Standard Package: 45 Mounting: Through Hole Output Type: Open Collector Data Rate: 10Mbps Input Type: DC Current - DC Forward (If) (Max): 20mA Voltage - Forward (Vf) (Typ): 1.4V Rise / Fall Time (Typ): 40ns, 10ns Current - Output / Channel: 50 mA Number of Channels: 2 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 10kV/µs Propagation Delay tpLH / tpHL (Max): 100ns, 100ns Voltage - Supply: 7V Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 100°C Case / Package: 8-DIP (0.300", 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Other Part Number: 1080-1489,C180000060 ,EL2631-ND RoHS Status: ROHS3 Compliant

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 1331774-EL2631
Category: Isolators>Optoisolators - Logic Output
Packaging: Tube
Standard Package: 45
Mounting: Through Hole
Output Type: Open Collector
Data Rate: 10Mbps
Input Type: DC
Current - DC Forward (If) (Max): 20mA
Voltage - Forward (Vf) (Typ): 1.4V
Rise / Fall Time (Typ): 40ns, 10ns
Current - Output / Channel: 50 mA
Number of Channels: 2
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 2/0
Common Mode Transient Immunity (Min): 10kV/µs
Propagation Delay tpLH / tpHL (Max): 100ns, 100ns
Voltage - Supply: 7V
Supplier Device Package: 8-DIP
Temperature Range - Operating: -40°C ~ 100°C
Case / Package: 8-DIP (0.300", 7.62mm)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Other Part Number: 1080-1489,C180000060,EL2631-ND
RoHS Status: ROHS3 Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Optical Isolators
Product Number EL2631
Product Name Isolators - Optoisolators - Logic Output
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Low Power, 4 mm Aperture, 780 nm Center. - ISO-04-780-LP - Newport MKS
Specs
Center Wavelength 780 nm (7800 Å)
Isolation 30 to 38 dB
Aperture 4 mm (0.1575 inches)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - 4N25-300E - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 6-SMD, Gull Wing
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
MPS-2000 Premium Optical Isolator - 2000-S-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details