Toshiba America Electronic Components, Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators TLP292(TPL,E

Description
Win Source Part Number: 1371998-TLP292(TPL,E Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Toshiba Semiconductor and Storage Package: Tape & Reel Product Status: Active Package / Case: 4-SOIC (0.179", 4.55mm Width) Supplier Device Package: 4-SO Base Product Number: TLP292 Mounting Type: Surface Mount HTSUS: 8541.49.8000 ECCN: EAR99 Output Type: Transistor Voltage - Output (Max): 80V Voltage - Forward (Vf) (Typ): 1.25V Number of Channels: 1 Current - Output / Channel: 50mA Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 50% @ 5mA Current Transfer Ratio (Max): 600% @ 5mA Turn On / Turn Off Time (Typ): 3µs, 3µs Rise / Fall Time (Typ): 2µs, 3µs Input Type: AC, DC Current - DC Forward (If) (Max): 50 mA Vce Saturation (Max): 300mV
Request a Quote Datasheet
Description
Win Source Part Number: 1371998-TLP292(TPL,E Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Toshiba Semiconductor and Storage Package: Tape & Reel Product Status: Active Package / Case: 4-SOIC (0.179", 4.55mm Width) Supplier Device Package: 4-SO Base Product Number: TLP292 Mounting Type: Surface Mount HTSUS: 8541.49.8000 ECCN: EAR99 Output Type: Transistor Voltage - Output (Max): 80V Voltage - Forward (Vf) (Typ): 1.25V Number of Channels: 1 Current - Output / Channel: 50mA Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 50% @ 5mA Current Transfer Ratio (Max): 600% @ 5mA Turn On / Turn Off Time (Typ): 3µs, 3µs Rise / Fall Time (Typ): 2µs, 3µs Input Type: AC, DC Current - DC Forward (If) (Max): 50 mA Vce Saturation (Max): 300mV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - TLP292(TPL,E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
TLP292(TPL,E
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators TLP292(TPL,E
Win Source Part Number: 1371998-TLP292(TPL,E Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Toshiba Semiconductor and Storage Package: Tape & Reel Product Status: Active Package / Case: 4-SOIC (0.179", 4.55mm Width) Supplier Device Package: 4-SO Base Product Number: TLP292 Mounting Type: Surface Mount HTSUS: 8541.49.8000 ECCN: EAR99 Output Type: Transistor Voltage - Output (Max): 80V Voltage - Forward (Vf) (Typ): 1.25V Number of Channels: 1 Current - Output / Channel: 50mA Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 50% @ 5mA Current Transfer Ratio (Max): 600% @ 5mA Turn On / Turn Off Time (Typ): 3µs, 3µs Rise / Fall Time (Typ): 2µs, 3µs Input Type: AC, DC Current - DC Forward (If) (Max): 50 mA Vce Saturation (Max): 300mV

Win Source Part Number: 1371998-TLP292(TPL,E
Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Toshiba Semiconductor and Storage
Package: Tape & Reel
Product Status: Active
Package / Case: 4-SOIC (0.179", 4.55mm Width)
Supplier Device Package: 4-SO
Base Product Number: TLP292
Mounting Type: Surface Mount
HTSUS: 8541.49.8000
ECCN: EAR99
Output Type: Transistor
Voltage - Output (Max): 80V
Voltage - Forward (Vf) (Typ): 1.25V
Number of Channels: 1
Current - Output / Channel: 50mA
Voltage - Isolation: 3750Vrms
Current Transfer Ratio (Min): 50% @ 5mA
Current Transfer Ratio (Max): 600% @ 5mA
Turn On / Turn Off Time (Typ): 3µs, 3µs
Rise / Fall Time (Typ): 2µs, 3µs
Input Type: AC, DC
Current - DC Forward (If) (Max): 50 mA
Vce Saturation (Max): 300mV

Buy Now Datasheet
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - TLP292(TPL,E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
TLP292(TPL,E
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators TLP292(TPL,E
OPTOISOLATOR 3.75KV TRANS 4-SO

OPTOISOLATOR 3.75KV TRANS 4-SO

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - TLP292(TPL,E - ODG (Origin Data Global)
Shenzhen, China
Transistor, Photovoltaic Output Optoisolators
TLP292(TPL,E
Transistor, Photovoltaic Output Optoisolators TLP292(TPL,E
OPTOISOLATOR 3.75KV TRANS 4-SO

OPTOISOLATOR 3.75KV TRANS 4-SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number TLP292(TPL,E TLP292(TPL,E TLP292(TPL,E
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Transistor, Photovoltaic Output Optoisolators
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Broadband, 5 mm Aperture, 720-950 nm - ISO-05-800-BB - Newport MKS
Specs
Center Wavelength 800 nm (8000 Å)
Isolation 30 dB
Aperture 5 mm (0.1969 inches)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
MPS-2050 Premium Optical Isolator - 2050-D-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details