Renesas Electronics Corporation Isolators - Optoisolators - Logic Output PS9313L2-E3-AX

Description
Win Source Part Number: 1016475-PS9313L2-E3- AX Category: Isolators>Optoisolat ors - Logic Output Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Open Collector Data Rate: 1Mbps Input Type: DC Current - DC Forward (If) (Max): 25mA Voltage - Forward (Vf) (Typ): 1.56V Current - Output / Channel: 15 mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 15kV/µs Propagation Delay tpLH / tpHL (Max): 750ns, 500ns Voltage - Supply: 4.5V ~ 20V Package / Case: 6-SOIC (0.268", 6.80mm Width) Supplier Device Package: 6-SDIP Gull Wing Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Renesas Electronics America Inc Other Names: 559-PS9313L2-E3-AXTR Base Product Number: PS9313
Request a Quote Datasheet
Description
Win Source Part Number: 1016475-PS9313L2-E3- AX Category: Isolators>Optoisolat ors - Logic Output Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Open Collector Data Rate: 1Mbps Input Type: DC Current - DC Forward (If) (Max): 25mA Voltage - Forward (Vf) (Typ): 1.56V Current - Output / Channel: 15 mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 15kV/µs Propagation Delay tpLH / tpHL (Max): 750ns, 500ns Voltage - Supply: 4.5V ~ 20V Package / Case: 6-SOIC (0.268", 6.80mm Width) Supplier Device Package: 6-SDIP Gull Wing Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Renesas Electronics America Inc Other Names: 559-PS9313L2-E3-AXTR Base Product Number: PS9313
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output - PS9313L2-E3-AX - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Logic Output
PS9313L2-E3-AX
Isolators - Optoisolators - Logic Output PS9313L2-E3-AX
Win Source Part Number: 1016475-PS9313L2-E3- AX Category: Isolators>Optoisolat ors - Logic Output Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Open Collector Data Rate: 1Mbps Input Type: DC Current - DC Forward (If) (Max): 25mA Voltage - Forward (Vf) (Typ): 1.56V Current - Output / Channel: 15 mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 15kV/µs Propagation Delay tpLH / tpHL (Max): 750ns, 500ns Voltage - Supply: 4.5V ~ 20V Package / Case: 6-SOIC (0.268", 6.80mm Width) Supplier Device Package: 6-SDIP Gull Wing Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Renesas Electronics America Inc Other Names: 559-PS9313L2-E3-AXTR Base Product Number: PS9313

Win Source Part Number: 1016475-PS9313L2-E3-AX
Category: Isolators>Optoisolators - Logic Output
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Open Collector
Data Rate: 1Mbps
Input Type: DC
Current - DC Forward (If) (Max): 25mA
Voltage - Forward (Vf) (Typ): 1.56V
Current - Output / Channel: 15 mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 15kV/µs
Propagation Delay tpLH / tpHL (Max): 750ns, 500ns
Voltage - Supply: 4.5V ~ 20V
Package / Case: 6-SOIC (0.268", 6.80mm Width)
Supplier Device Package: 6-SDIP Gull Wing
Temperature Range - Operating: -40°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Renesas Electronics America Inc
Other Names: 559-PS9313L2-E3-AXTR
Base Product Number: PS9313

Buy Now Datasheet
Isolators - Optoisolators - Logic Output Optoisolators - PS9313L2-E3-AX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Logic Output Optoisolators
PS9313L2-E3-AX
Isolators - Optoisolators - Logic Output Optoisolators PS9313L2-E3-AX
HI-SPD OPTOCPLR 6PIN SDIP

HI-SPD OPTOCPLR 6PIN SDIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators
Product Number PS9313L2-E3-AX PS9313L2-E3-AX
Product Name Isolators - Optoisolators - Logic Output Isolators - Optoisolators - Logic Output Optoisolators
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 638 nm, PM Isolator - ISO-FRDY-04-638-N - Newport MKS
Specs
Center Wavelength 638 nm (6380 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
MPS-2000 Premium Optical Isolator - 2000-S-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.260mm(L), .600mm(W), .600mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details