Microchip Technology, Inc. Isolators - Optoisolators - Triac, SCR Output Optoisolators 24LC16BT-H/SN16KVAO

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Isolators>Optoisolat ors>Triac, SCR Output Optoisolators Packaging: Bulk Part Status: Obsolete Memory Type: EEPROM Memory Format: FRAM Technology: SRAM - Synchronous, SDR (ZBT) Memory Size: 128KB Memory Organization: 256 x 8 x 2 Memory Interface: SPI
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Isolators>Optoisolat ors>Triac, SCR Output Optoisolators Packaging: Bulk Part Status: Obsolete Memory Type: EEPROM Memory Format: FRAM Technology: SRAM - Synchronous, SDR (ZBT) Memory Size: 128KB Memory Organization: 256 x 8 x 2 Memory Interface: SPI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - 24LC16BT-H/SN16KVAO - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Triac, SCR Output Optoisolators
24LC16BT-H/SN16KVAO
Isolators - Optoisolators - Triac, SCR Output Optoisolators 24LC16BT-H/SN16KVAO
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Isolators>Optoisolat ors>Triac, SCR Output Optoisolators Packaging: Bulk Part Status: Obsolete Memory Type: EEPROM Memory Format: FRAM Technology: SRAM - Synchronous, SDR (ZBT) Memory Size: 128KB Memory Organization: 256 x 8 x 2 Memory Interface: SPI

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Isolators>Optoisolators>Triac, SCR Output Optoisolators
Packaging: Bulk
Part Status: Obsolete
Memory Type: EEPROM
Memory Format: FRAM
Technology: SRAM - Synchronous, SDR (ZBT)
Memory Size: 128KB
Memory Organization: 256 x 8 x 2
Memory Interface: SPI

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optical Isolators
Product Number 24LC16BT-H/SN16KVAO
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, High Power, 8 mm Aperture, 1064 nm Center - ISO-FRDY-08-1064-N - Newport MKS
Specs
Center Wavelength 1064 nm (10640 Å)
Isolation 30 dB
Aperture 8 mm (0.3150 inches)
View Details
MPS-2000 Premium Optical Isolator - 2000-S-15 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1550 nm (15500 Å)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1mm(L), 1.8mm(W), 1.10mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details