Vishay Intertechnology, Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators VO617A-7

Description
Win Source Part Number: 1380268-VO617A-7 Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Package: Tape & Reel Temperature Range - Operating: -55°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. Mfr: Vishay Semiconductor Opto Division Product Status: Active Package / Case: 4-DIP (0.300", 7.62mm) Supplier Device Package: 4-DIP Mounting Type: Through Hole HTSUS: 8541.49.8000 Output Type: Transistor Voltage - Output (Max): 80V Voltage - Forward (Vf) (Typ): 1.35V Number of Channels: 1 Current - Output / Channel: 50mA Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 80% @ 5mA Current Transfer Ratio (Max): 160% @ 5mA Turn On / Turn Off Time (Typ): 3µs, 2.3µs Rise / Fall Time (Typ): 2µs, 2µs Input Type: DC Current - DC Forward (If) (Max): 60 mA Vce Saturation (Max): 400mV
Request a Quote Datasheet
Description
Win Source Part Number: 1380268-VO617A-7 Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Package: Tape & Reel Temperature Range - Operating: -55°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. Mfr: Vishay Semiconductor Opto Division Product Status: Active Package / Case: 4-DIP (0.300", 7.62mm) Supplier Device Package: 4-DIP Mounting Type: Through Hole HTSUS: 8541.49.8000 Output Type: Transistor Voltage - Output (Max): 80V Voltage - Forward (Vf) (Typ): 1.35V Number of Channels: 1 Current - Output / Channel: 50mA Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 80% @ 5mA Current Transfer Ratio (Max): 160% @ 5mA Turn On / Turn Off Time (Typ): 3µs, 2.3µs Rise / Fall Time (Typ): 2µs, 2µs Input Type: DC Current - DC Forward (If) (Max): 60 mA Vce Saturation (Max): 400mV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - VO617A-7 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
VO617A-7
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators VO617A-7
Win Source Part Number: 1380268-VO617A-7 Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Package: Tape & Reel Temperature Range - Operating: -55°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. Mfr: Vishay Semiconductor Opto Division Product Status: Active Package / Case: 4-DIP (0.300", 7.62mm) Supplier Device Package: 4-DIP Mounting Type: Through Hole HTSUS: 8541.49.8000 Output Type: Transistor Voltage - Output (Max): 80V Voltage - Forward (Vf) (Typ): 1.35V Number of Channels: 1 Current - Output / Channel: 50mA Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 80% @ 5mA Current Transfer Ratio (Max): 160% @ 5mA Turn On / Turn Off Time (Typ): 3µs, 2.3µs Rise / Fall Time (Typ): 2µs, 2µs Input Type: DC Current - DC Forward (If) (Max): 60 mA Vce Saturation (Max): 400mV

Win Source Part Number: 1380268-VO617A-7
Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
Mfr: Vishay Semiconductor Opto Division
Product Status: Active
Package / Case: 4-DIP (0.300", 7.62mm)
Supplier Device Package: 4-DIP
Mounting Type: Through Hole
HTSUS: 8541.49.8000
Output Type: Transistor
Voltage - Output (Max): 80V
Voltage - Forward (Vf) (Typ): 1.35V
Number of Channels: 1
Current - Output / Channel: 50mA
Voltage - Isolation: 5300Vrms
Current Transfer Ratio (Min): 80% @ 5mA
Current Transfer Ratio (Max): 160% @ 5mA
Turn On / Turn Off Time (Typ): 3µs, 2.3µs
Rise / Fall Time (Typ): 2µs, 2µs
Input Type: DC
Current - DC Forward (If) (Max): 60 mA
Vce Saturation (Max): 400mV

Buy Now Datasheet
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - VO617A-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
VO617A-7
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators VO617A-7
OPTOCOUPLER, PHOTOTRANSISTOR OUT

OPTOCOUPLER, PHOTOTRANSISTOR OUT

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators
Product Number VO617A-7 VO617A-7
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Broadband, 5 mm Aperture, 720-950 nm - ISO-05-800-BB - Newport MKS
Specs
Center Wavelength 800 nm (8000 Å)
Isolation 30 dB
Aperture 5 mm (0.1969 inches)
View Details
MPS-2000 Premium Optical Isolator - 2000-S-15 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1550 nm (15500 Å)
View Details
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - 5962-8981001YA - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 8-SMD Butt Joint
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details