Broadcom Inc. Isolators Optoisolators Transistor, Photovoltaic Output Optoisolators HCPL-5730

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Broadcom Limited Category: Isolators Optoisolators Transistor, Photovoltaic Output Optoisolators Package: Tube Product Status: Active Number of Channels: 2 Voltage - Isolation: 1500VDC Current Transfer Ratio (Min): 200% @ 5mA Turn On / Turn Off Time (Typ): 2µs, 8µs Output Type: Darlington
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Broadcom Limited Category: Isolators Optoisolators Transistor, Photovoltaic Output Optoisolators Package: Tube Product Status: Active Number of Channels: 2 Voltage - Isolation: 1500VDC Current Transfer Ratio (Min): 200% @ 5mA Turn On / Turn Off Time (Typ): 2µs, 8µs Output Type: Darlington
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators Optoisolators Transistor, Photovoltaic Output Optoisolators - HCPL-5730 - Win Source Electronics
Laguna Hills, CA, United States
Isolators Optoisolators Transistor, Photovoltaic Output Optoisolators
HCPL-5730
Isolators Optoisolators Transistor, Photovoltaic Output Optoisolators HCPL-5730
Alternative Parts (Cross-Reference): Cross Manufacturer: Broadcom Limited Category: Isolators Optoisolators Transistor, Photovoltaic Output Optoisolators Package: Tube Product Status: Active Number of Channels: 2 Voltage - Isolation: 1500VDC Current Transfer Ratio (Min): 200% @ 5mA Turn On / Turn Off Time (Typ): 2µs, 8µs Output Type: Darlington

Alternative Parts (Cross-Reference): Cross
Manufacturer: Broadcom Limited
Category: Isolators Optoisolators Transistor, Photovoltaic Output Optoisolators
Package: Tube
Product Status: Active
Number of Channels: 2
Voltage - Isolation: 1500VDC
Current Transfer Ratio (Min): 200% @ 5mA
Turn On / Turn Off Time (Typ): 2µs, 8µs
Output Type: Darlington

Buy Now Datasheet
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - HCPL-5730 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
HCPL-5730
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators HCPL-5730
OPTOISO 1.5KV 2CH DARLNG 8-DIP

OPTOISO 1.5KV 2CH DARLNG 8-DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators
Product Number HCPL-5730 HCPL-5730
Product Name Isolators Optoisolators Transistor, Photovoltaic Output Optoisolators Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Isolator Package 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, High Power, 8 mm Aperture, 1064 nm Center - ISO-FRDY-08-1064-N - Newport MKS
Specs
Center Wavelength 1064 nm (10640 Å)
Isolation 30 dB
Aperture 8 mm (0.3150 inches)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1mm(L), 1.8mm(W), 1.10mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details
MPS-2000 Premium Optical Isolator - 2000-S-15 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1550 nm (15500 Å)
View Details