Broadcom Inc. Isolators - Optoisolators - Logic Output HCPL-7710

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1331802-HCPL-7710 Category: Isolators>Optoisolat ors - Logic Output Packaging: Tube Standard Package: 50 Mounting: Through Hole Output Type: Push-Pull, Totem Pole Data Rate: 12.5MBd Input Type: Logic Rise / Fall Time (Typ): 13ns, 5ns Current - Output / Channel: 10 mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 10kV/µs Propagation Delay tpLH / tpHL (Max): 40ns, 40ns Voltage - Supply: 4.5V ~ 5.5V Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 100°C Case / Package: 8-DIP (0.300", 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Other Part Number: 516-1114-5,HCPL7710 Base Product Number: HCPL-7710 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1331802-HCPL-7710 Category: Isolators>Optoisolat ors - Logic Output Packaging: Tube Standard Package: 50 Mounting: Through Hole Output Type: Push-Pull, Totem Pole Data Rate: 12.5MBd Input Type: Logic Rise / Fall Time (Typ): 13ns, 5ns Current - Output / Channel: 10 mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 10kV/µs Propagation Delay tpLH / tpHL (Max): 40ns, 40ns Voltage - Supply: 4.5V ~ 5.5V Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 100°C Case / Package: 8-DIP (0.300", 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Other Part Number: 516-1114-5,HCPL7710 Base Product Number: HCPL-7710 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output - HCPL-7710 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Logic Output
HCPL-7710
Isolators - Optoisolators - Logic Output HCPL-7710
Manufacturer: Broadcom Limited Win Source Part Number: 1331802-HCPL-7710 Category: Isolators>Optoisolat ors - Logic Output Packaging: Tube Standard Package: 50 Mounting: Through Hole Output Type: Push-Pull, Totem Pole Data Rate: 12.5MBd Input Type: Logic Rise / Fall Time (Typ): 13ns, 5ns Current - Output / Channel: 10 mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 10kV/µs Propagation Delay tpLH / tpHL (Max): 40ns, 40ns Voltage - Supply: 4.5V ~ 5.5V Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 100°C Case / Package: 8-DIP (0.300", 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Other Part Number: 516-1114-5,HCPL7710 Base Product Number: HCPL-7710 RoHS Status: RoHS non-compliant

Manufacturer: Broadcom Limited
Win Source Part Number: 1331802-HCPL-7710
Category: Isolators>Optoisolators - Logic Output
Packaging: Tube
Standard Package: 50
Mounting: Through Hole
Output Type: Push-Pull, Totem Pole
Data Rate: 12.5MBd
Input Type: Logic
Rise / Fall Time (Typ): 13ns, 5ns
Current - Output / Channel: 10 mA
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 10kV/µs
Propagation Delay tpLH / tpHL (Max): 40ns, 40ns
Voltage - Supply: 4.5V ~ 5.5V
Supplier Device Package: 8-DIP
Temperature Range - Operating: -40°C ~ 100°C
Case / Package: 8-DIP (0.300", 7.62mm)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Other Part Number: 516-1114-5,HCPL7710
Base Product Number: HCPL-7710
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Isolators - Optoisolators - Logic Output Optoisolators - HCPL-7710 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Logic Output Optoisolators
HCPL-7710
Isolators - Optoisolators - Logic Output Optoisolators HCPL-7710
OPTOISO 3.75KV PUSH PULL 8DIP

OPTOISO 3.75KV PUSH PULL 8DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators
Product Number HCPL-7710 HCPL-7710
Product Name Isolators - Optoisolators - Logic Output Isolators - Optoisolators - Logic Output Optoisolators
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Broadband, 5 mm Aperture, 720-950 nm - ISO-05-800-BB - Newport MKS
Specs
Center Wavelength 800 nm (8000 Å)
Isolation 30 dB
Aperture 5 mm (0.1969 inches)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 3mm(L), 3.4mm(W), 3.5mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details
MPS-2050 Premium Optical Isolator - 2050-D-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details