onsemi Isolators - Optoisolators - Logic Output HCPL2631M

Description
Win Source Part Number: 1061944-HCPL2631M Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 50 Output Type: Open Collector Data Rate: 10Mbps Input Type: DC Current - DC Forward (If) (Max): 30mA Voltage - Forward (Vf) (Typ): 1.45V Rise / Fall Time (Typ): 30ns, 10ns Current - Output / Channel: 25 mA Number of Channels: 2 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 5kV/µs Propagation Delay tpLH / tpHL (Max): 75ns, 75ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 110°C Alternative Parts (Cross-Reference): CNY74-2H; MCT6; MCT62H; TLP2662(F); TLP620-2; LTV-8241; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Base Product Number: HCPL2631
Request a Quote Datasheet
Description
Win Source Part Number: 1061944-HCPL2631M Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 50 Output Type: Open Collector Data Rate: 10Mbps Input Type: DC Current - DC Forward (If) (Max): 30mA Voltage - Forward (Vf) (Typ): 1.45V Rise / Fall Time (Typ): 30ns, 10ns Current - Output / Channel: 25 mA Number of Channels: 2 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 5kV/µs Propagation Delay tpLH / tpHL (Max): 75ns, 75ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 110°C Alternative Parts (Cross-Reference): CNY74-2H; MCT6; MCT62H; TLP2662(F); TLP620-2; LTV-8241; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Base Product Number: HCPL2631
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output - HCPL2631M - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Logic Output
HCPL2631M
Isolators - Optoisolators - Logic Output HCPL2631M
Win Source Part Number: 1061944-HCPL2631M Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 50 Output Type: Open Collector Data Rate: 10Mbps Input Type: DC Current - DC Forward (If) (Max): 30mA Voltage - Forward (Vf) (Typ): 1.45V Rise / Fall Time (Typ): 30ns, 10ns Current - Output / Channel: 25 mA Number of Channels: 2 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 5kV/µs Propagation Delay tpLH / tpHL (Max): 75ns, 75ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 110°C Alternative Parts (Cross-Reference): CNY74-2H; MCT6; MCT62H; TLP2662(F); TLP620-2; LTV-8241; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Base Product Number: HCPL2631

Win Source Part Number: 1061944-HCPL2631M
Category: Isolators>Optoisolators - Logic Output
Package: Tube
Standard Package: 50
Output Type: Open Collector
Data Rate: 10Mbps
Input Type: DC
Current - DC Forward (If) (Max): 30mA
Voltage - Forward (Vf) (Typ): 1.45V
Rise / Fall Time (Typ): 30ns, 10ns
Current - Output / Channel: 25 mA
Number of Channels: 2
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 2/0
Common Mode Transient Immunity (Min): 5kV/µs
Propagation Delay tpLH / tpHL (Max): 75ns, 75ns
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-DIP
Temperature Range - Operating: -40°C ~ 110°C
Alternative Parts (Cross-Reference): CNY74-2H; MCT6; MCT62H; TLP2662(F); TLP620-2; LTV-8241;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: onsemi
Base Product Number: HCPL2631

Buy Now Datasheet
Logic Output Optoisolators - HCPL2631M - ODG (Origin Data Global)
Shenzhen, China
Logic Output Optoisolators
HCPL2631M
Logic Output Optoisolators HCPL2631M
OPTOISO 5KV 2CH OPEN COLL 8DIP

OPTOISO 5KV 2CH OPEN COLL 8DIP

Supplier's Site Datasheet
Isolators - Optoisolators - Logic Output Optoisolators - HCPL2631M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Logic Output Optoisolators
HCPL2631M
Isolators - Optoisolators - Logic Output Optoisolators HCPL2631M
OPTOISO 5KV 2CH OPEN COLL 8DIP

OPTOISO 5KV 2CH OPEN COLL 8DIP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number HCPL2631M HCPL2631M HCPL2631M
Product Name Isolators - Optoisolators - Logic Output Logic Output Optoisolators Isolators - Optoisolators - Logic Output Optoisolators
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Medium Power, 4 mm Aperture, 461 nm Center - ISO-04-461-MP - Newport MKS
Specs
Center Wavelength 461 nm (4610 Å)
Isolation 27 dB
Aperture 4 mm (0.1575 inches)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
MPS-2000 Premium Optical Isolator - 2000-S-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details