Broadcom Inc. Isolators - Optoisolators - Logic Output HCPL-563K

Description
Win Source Part Number: 1211221-HCPL-563K Category: Isolators>Optoisolat ors - Logic Output Package: Bulk Standard Package: 1 Output Type: Open Collector, Schottky Clamped Data Rate: 10MBd Input Type: DC Current - DC Forward (If) (Max): 20mA Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 35ns, 35ns Current - Output / Channel: 25 mA Number of Channels: 2 Voltage - Isolation: 1500VDC Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 1kV/µs Propagation Delay tpLH / tpHL (Max): 100ns, 100ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -55°C ~ 125°C ECCN: 3A001A2C Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Base Product Number: HCPL-563
Request a Quote Datasheet
Description
Win Source Part Number: 1211221-HCPL-563K Category: Isolators>Optoisolat ors - Logic Output Package: Bulk Standard Package: 1 Output Type: Open Collector, Schottky Clamped Data Rate: 10MBd Input Type: DC Current - DC Forward (If) (Max): 20mA Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 35ns, 35ns Current - Output / Channel: 25 mA Number of Channels: 2 Voltage - Isolation: 1500VDC Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 1kV/µs Propagation Delay tpLH / tpHL (Max): 100ns, 100ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -55°C ~ 125°C ECCN: 3A001A2C Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Base Product Number: HCPL-563
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output - HCPL-563K - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Logic Output
HCPL-563K
Isolators - Optoisolators - Logic Output HCPL-563K
Win Source Part Number: 1211221-HCPL-563K Category: Isolators>Optoisolat ors - Logic Output Package: Bulk Standard Package: 1 Output Type: Open Collector, Schottky Clamped Data Rate: 10MBd Input Type: DC Current - DC Forward (If) (Max): 20mA Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 35ns, 35ns Current - Output / Channel: 25 mA Number of Channels: 2 Voltage - Isolation: 1500VDC Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 1kV/µs Propagation Delay tpLH / tpHL (Max): 100ns, 100ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -55°C ~ 125°C ECCN: 3A001A2C Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Base Product Number: HCPL-563

Win Source Part Number: 1211221-HCPL-563K
Category: Isolators>Optoisolators - Logic Output
Package: Bulk
Standard Package: 1
Output Type: Open Collector, Schottky Clamped
Data Rate: 10MBd
Input Type: DC
Current - DC Forward (If) (Max): 20mA
Voltage - Forward (Vf) (Typ): 1.5V
Rise / Fall Time (Typ): 35ns, 35ns
Current - Output / Channel: 25 mA
Number of Channels: 2
Voltage - Isolation: 1500VDC
Inputs - Side 1/Side 2: 2/0
Common Mode Transient Immunity (Min): 1kV/µs
Propagation Delay tpLH / tpHL (Max): 100ns, 100ns
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-DIP
Temperature Range - Operating: -55°C ~ 125°C
ECCN: 3A001A2C
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Broadcom Limited
Base Product Number: HCPL-563

Buy Now Datasheet
Isolators - Optoisolators - Logic Output Optoisolators - HCPL-563K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Logic Output Optoisolators
HCPL-563K
Isolators - Optoisolators - Logic Output Optoisolators HCPL-563K
OPTOISO 1.5KV 2CH OPEN COLL 8DIP

OPTOISO 1.5KV 2CH OPEN COLL 8DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators
Product Number HCPL-563K HCPL-563K
Product Name Isolators - Optoisolators - Logic Output Isolators - Optoisolators - Logic Output Optoisolators
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Low Power, 4 mm Aperture, 850 nm Center. - ISO-04-850-LP - Newport MKS
Specs
Center Wavelength 850 nm (8500 Å)
Isolation 30 to 38 dB
Aperture 4 mm (0.1575 inches)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1mm(L), 1.8mm(W), 1.10mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details
MPS-2000 Premium Optical Isolator - 2000-S-15 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1550 nm (15500 Å)
View Details