Broadcom Inc. Isolators - Optoisolators - Logic Output HCPL-5400

Description
Win Source Part Number: 1009289-HCPL-5400 Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 1 Output Type: Tri-State Data Rate: 40Mbps Input Type: DC Current - DC Forward (If) (Max): 10mA Voltage - Forward (Vf) (Typ): 1.35V Rise / Fall Time (Typ): 15ns, 10ns Current - Output / Channel: 25 mA Number of Channels: 1 Voltage - Isolation: 1500VDC Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 500V/µs Propagation Delay tpLH / tpHL (Max): 60ns, 60ns Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Through Hole Package / Case: 8-CDIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Other Names: 516-4216,HCPL-5400-N D Base Product Number: HCPL-5400
Request a Quote Datasheet
Description
Win Source Part Number: 1009289-HCPL-5400 Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 1 Output Type: Tri-State Data Rate: 40Mbps Input Type: DC Current - DC Forward (If) (Max): 10mA Voltage - Forward (Vf) (Typ): 1.35V Rise / Fall Time (Typ): 15ns, 10ns Current - Output / Channel: 25 mA Number of Channels: 1 Voltage - Isolation: 1500VDC Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 500V/µs Propagation Delay tpLH / tpHL (Max): 60ns, 60ns Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Through Hole Package / Case: 8-CDIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Other Names: 516-4216,HCPL-5400-N D Base Product Number: HCPL-5400
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output - HCPL-5400 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Logic Output
HCPL-5400
Isolators - Optoisolators - Logic Output HCPL-5400
Win Source Part Number: 1009289-HCPL-5400 Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 1 Output Type: Tri-State Data Rate: 40Mbps Input Type: DC Current - DC Forward (If) (Max): 10mA Voltage - Forward (Vf) (Typ): 1.35V Rise / Fall Time (Typ): 15ns, 10ns Current - Output / Channel: 25 mA Number of Channels: 1 Voltage - Isolation: 1500VDC Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 500V/µs Propagation Delay tpLH / tpHL (Max): 60ns, 60ns Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Through Hole Package / Case: 8-CDIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Other Names: 516-4216,HCPL-5400-N D Base Product Number: HCPL-5400

Win Source Part Number: 1009289-HCPL-5400
Category: Isolators>Optoisolators - Logic Output
Package: Tube
Standard Package: 1
Output Type: Tri-State
Data Rate: 40Mbps
Input Type: DC
Current - DC Forward (If) (Max): 10mA
Voltage - Forward (Vf) (Typ): 1.35V
Rise / Fall Time (Typ): 15ns, 10ns
Current - Output / Channel: 25 mA
Number of Channels: 1
Voltage - Isolation: 1500VDC
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 500V/µs
Propagation Delay tpLH / tpHL (Max): 60ns, 60ns
Voltage - Supply: 4.75V ~ 5.25V
Mounting Type: Through Hole
Package / Case: 8-CDIP (0.300", 7.62mm)
Supplier Device Package: 8-DIP
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Broadcom Limited
Other Names: 516-4216,HCPL-5400-ND
Base Product Number: HCPL-5400

Buy Now Datasheet
Isolators - Optoisolators - Logic Output Optoisolators - HCPL-5400 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Logic Output Optoisolators
HCPL-5400
Isolators - Optoisolators - Logic Output Optoisolators HCPL-5400
OPTOISO 1.5KV TRI-STATE 8DIP

OPTOISO 1.5KV TRI-STATE 8DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators
Product Number HCPL-5400 HCPL-5400
Product Name Isolators - Optoisolators - Logic Output Isolators - Optoisolators - Logic Output Optoisolators
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, High Power, 8 mm Aperture, 1064 nm Center - ISO-FRDY-08-1064-N - Newport MKS
Specs
Center Wavelength 1064 nm (10640 Å)
Isolation 30 dB
Aperture 8 mm (0.3150 inches)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.390mm(L), .730mm(W), .730mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details