Wurth Electronics ICS, Inc. Isolators Optoisolators Transistor, Photovoltaic Output Optoisolators 140357145000

Description
Manufacturer: Würth Elektronik Category: Isolators Optoisolators Transistor, Photovoltaic Output Optoisolators Series: WL-OCPT Output Type: Transistor Rise / Fall Time (Typ): 3µs, 4µs Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 50% @ 5mA Voltage - Output (Max): 35V Current Transfer Ratio (Max): 600% @ 5mA Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Isolators Optoisolators Transistor, Photovoltaic Output Optoisolators Series: WL-OCPT Output Type: Transistor Rise / Fall Time (Typ): 3µs, 4µs Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 50% @ 5mA Voltage - Output (Max): 35V Current Transfer Ratio (Max): 600% @ 5mA Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators Optoisolators Transistor, Photovoltaic Output Optoisolators - 140357145000 - Win Source Electronics
Laguna Hills, CA, United States
Isolators Optoisolators Transistor, Photovoltaic Output Optoisolators
140357145000
Isolators Optoisolators Transistor, Photovoltaic Output Optoisolators 140357145000
Manufacturer: Würth Elektronik Category: Isolators Optoisolators Transistor, Photovoltaic Output Optoisolators Series: WL-OCPT Output Type: Transistor Rise / Fall Time (Typ): 3µs, 4µs Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 50% @ 5mA Voltage - Output (Max): 35V Current Transfer Ratio (Max): 600% @ 5mA Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Würth Elektronik
Category: Isolators Optoisolators Transistor, Photovoltaic Output Optoisolators
Series: WL-OCPT
Output Type: Transistor
Rise / Fall Time (Typ): 3µs, 4µs
Voltage - Isolation: 3750Vrms
Current Transfer Ratio (Min): 50% @ 5mA
Voltage - Output (Max): 35V
Current Transfer Ratio (Max): 600% @ 5mA
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optical Isolators
Product Number 140357145000
Product Name Isolators Optoisolators Transistor, Photovoltaic Output Optoisolators
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Medium Power, 4 mm Aperture, 461 nm Center - ISO-04-461-MP - Newport MKS
Specs
Center Wavelength 461 nm (4610 Å)
Isolation 27 dB
Aperture 4 mm (0.1575 inches)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.35mm(L), 1.8mm(W), 1.1mm(H)
Center Wavelength 1480 nm (14800 Å)
View Details
MPS-2000 Premium Optical Isolator - 2000-S-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - ACPL-827-500E - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 8-SMD, Gull Wing
Operating Temperature -30 to 100 C (-22 to 212 F)
View Details