onsemi Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators FODM217CV

Description
Win Source Part Number: 1371988-FODM217CV Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -55°C ~ 110°C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: FODM217 Package: Tube Product Status: Active Package / Case: 4-SOIC (0.173", 4.40mm Width) Supplier Device Package: 4-SOP Base Product Number: FODM217 Mounting Type: Surface Mount HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Transistor Voltage - Output (Max): 80V Voltage - Forward (Vf) (Typ): 1.2V Number of Channels: 1 Current - Output / Channel: 50mA Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 200% @ 5mA Current Transfer Ratio (Max): 400% @ 5mA Turn On / Turn Off Time (Typ): 3µs, 3µs Rise / Fall Time (Typ): 2µs, 3µs Input Type: DC Current - DC Forward (If) (Max): 50 mA Vce Saturation (Max): 400mV
Request a Quote Datasheet
Description
Win Source Part Number: 1371988-FODM217CV Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -55°C ~ 110°C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: FODM217 Package: Tube Product Status: Active Package / Case: 4-SOIC (0.173", 4.40mm Width) Supplier Device Package: 4-SOP Base Product Number: FODM217 Mounting Type: Surface Mount HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Transistor Voltage - Output (Max): 80V Voltage - Forward (Vf) (Typ): 1.2V Number of Channels: 1 Current - Output / Channel: 50mA Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 200% @ 5mA Current Transfer Ratio (Max): 400% @ 5mA Turn On / Turn Off Time (Typ): 3µs, 3µs Rise / Fall Time (Typ): 2µs, 3µs Input Type: DC Current - DC Forward (If) (Max): 50 mA Vce Saturation (Max): 400mV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - FODM217CV - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
FODM217CV
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators FODM217CV
Win Source Part Number: 1371988-FODM217CV Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -55°C ~ 110°C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: FODM217 Package: Tube Product Status: Active Package / Case: 4-SOIC (0.173", 4.40mm Width) Supplier Device Package: 4-SOP Base Product Number: FODM217 Mounting Type: Surface Mount HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Transistor Voltage - Output (Max): 80V Voltage - Forward (Vf) (Typ): 1.2V Number of Channels: 1 Current - Output / Channel: 50mA Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 200% @ 5mA Current Transfer Ratio (Max): 400% @ 5mA Turn On / Turn Off Time (Typ): 3µs, 3µs Rise / Fall Time (Typ): 2µs, 3µs Input Type: DC Current - DC Forward (If) (Max): 50 mA Vce Saturation (Max): 400mV

Win Source Part Number: 1371988-FODM217CV
Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Temperature Range - Operating: -55°C ~ 110°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: FODM217
Package: Tube
Product Status: Active
Package / Case: 4-SOIC (0.173", 4.40mm Width)
Supplier Device Package: 4-SOP
Base Product Number: FODM217
Mounting Type: Surface Mount
HTSUS: 8541.49.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Transistor
Voltage - Output (Max): 80V
Voltage - Forward (Vf) (Typ): 1.2V
Number of Channels: 1
Current - Output / Channel: 50mA
Voltage - Isolation: 3750Vrms
Current Transfer Ratio (Min): 200% @ 5mA
Current Transfer Ratio (Max): 400% @ 5mA
Turn On / Turn Off Time (Typ): 3µs, 3µs
Rise / Fall Time (Typ): 2µs, 3µs
Input Type: DC
Current - DC Forward (If) (Max): 50 mA
Vce Saturation (Max): 400mV

Buy Now Datasheet
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - FODM217CV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
FODM217CV
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators FODM217CV
PHOTOTRANSISTOR OPTO

PHOTOTRANSISTOR OPTO

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - FODM217CV - ODG (Origin Data Global)
Shenzhen, China
Transistor, Photovoltaic Output Optoisolators
FODM217CV
Transistor, Photovoltaic Output Optoisolators FODM217CV
PHOTOTRANSISTOR OPTO

PHOTOTRANSISTOR OPTO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number FODM217CV FODM217CV FODM217CV
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Transistor, Photovoltaic Output Optoisolators
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Medium Power, 4 mm Aperture, 461 nm Center - ISO-04-461-MP - Newport MKS
Specs
Center Wavelength 461 nm (4610 Å)
Isolation 27 dB
Aperture 4 mm (0.1575 inches)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
MPS-2050 Premium Optical Isolator - 2050-D-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details