California Eastern Laboratories - CEL Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators PS2801C-1-A

Description
Win Source Part Number: 1351238-PS2801C-1-A Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Series: NEPOC Package: Strip Standard Package: 50 Output Type: Transistor Input Type: DC Rise / Fall Time (Typ): 5µs, 7µs Current - Output / Channel: 30mA Number of Channels: 1 Voltage - Isolation: 2500Vrms Current Transfer Ratio (Min): 50% @ 5mA Voltage - Output (Max): 80V Vce Saturation (Max): 300mV Current Transfer Ratio (Max): 400% @ 5mA Turn On / Turn Off Time (Typ): 10µs, 7µs Mounting Type: Surface Mount Package / Case: 4-SOIC (0.173", 4.40mm Width) Supplier Device Package: 4-SSOP Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: CEL Voltage - Forward (Vf) (Typ): 1.2V Current - DC Forward (If) (Max): 30 mA
Request a Quote Datasheet
Description
Win Source Part Number: 1351238-PS2801C-1-A Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Series: NEPOC Package: Strip Standard Package: 50 Output Type: Transistor Input Type: DC Rise / Fall Time (Typ): 5µs, 7µs Current - Output / Channel: 30mA Number of Channels: 1 Voltage - Isolation: 2500Vrms Current Transfer Ratio (Min): 50% @ 5mA Voltage - Output (Max): 80V Vce Saturation (Max): 300mV Current Transfer Ratio (Max): 400% @ 5mA Turn On / Turn Off Time (Typ): 10µs, 7µs Mounting Type: Surface Mount Package / Case: 4-SOIC (0.173", 4.40mm Width) Supplier Device Package: 4-SSOP Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: CEL Voltage - Forward (Vf) (Typ): 1.2V Current - DC Forward (If) (Max): 30 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - PS2801C-1-A - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
PS2801C-1-A
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators PS2801C-1-A
Win Source Part Number: 1351238-PS2801C-1-A Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Series: NEPOC Package: Strip Standard Package: 50 Output Type: Transistor Input Type: DC Rise / Fall Time (Typ): 5µs, 7µs Current - Output / Channel: 30mA Number of Channels: 1 Voltage - Isolation: 2500Vrms Current Transfer Ratio (Min): 50% @ 5mA Voltage - Output (Max): 80V Vce Saturation (Max): 300mV Current Transfer Ratio (Max): 400% @ 5mA Turn On / Turn Off Time (Typ): 10µs, 7µs Mounting Type: Surface Mount Package / Case: 4-SOIC (0.173", 4.40mm Width) Supplier Device Package: 4-SSOP Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: CEL Voltage - Forward (Vf) (Typ): 1.2V Current - DC Forward (If) (Max): 30 mA

Win Source Part Number: 1351238-PS2801C-1-A
Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Series: NEPOC
Package: Strip
Standard Package: 50
Output Type: Transistor
Input Type: DC
Rise / Fall Time (Typ): 5µs, 7µs
Current - Output / Channel: 30mA
Number of Channels: 1
Voltage - Isolation: 2500Vrms
Current Transfer Ratio (Min): 50% @ 5mA
Voltage - Output (Max): 80V
Vce Saturation (Max): 300mV
Current Transfer Ratio (Max): 400% @ 5mA
Turn On / Turn Off Time (Typ): 10µs, 7µs
Mounting Type: Surface Mount
Package / Case: 4-SOIC (0.173", 4.40mm Width)
Supplier Device Package: 4-SSOP
Temperature Range - Operating: -55°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: CEL
Voltage - Forward (Vf) (Typ): 1.2V
Current - DC Forward (If) (Max): 30 mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optical Isolators
Product Number PS2801C-1-A
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Operating Temperature -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 785 nm, PM Isolator - ISO-FRDY-04-785-N - Newport MKS
Specs
Center Wavelength 785 nm (7850 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
MPS-2050 Premium Optical Isolator - 2050-D-15 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1550 nm (15500 Å)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.390mm(L), .880mm(W), .880mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details