Toshiba America Electronic Components, Inc. Isolators - Optoisolators - Logic Output TLP2719(TP,E

Description
Win Source Part Number: 1208814-TLP2719(TP,E Category: Isolators>Optoisolat ors - Logic Output Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Output Type: Open Collector Data Rate: 1MBd Input Type: DC Current - DC Forward (If) (Max): 25mA Voltage - Forward (Vf) (Typ): 1.6V Current - Output / Channel: 8 mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 10kV/µs Propagation Delay tpLH / tpHL (Max): 800ns, 800ns Voltage - Supply: 4.5V ~ 20V Package / Case: 6-SOIC (0.295", 7.50mm Width) Supplier Device Package: 6-SO Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Toshiba Semiconductor and Storage Other Names: TLP2719(TPEDKR,TLP27 19(TP,E(O,TLP2719(TP ECT,TLP2719(TPETR Base Product Number: TLP2719
Request a Quote Datasheet
Description
Win Source Part Number: 1208814-TLP2719(TP,E Category: Isolators>Optoisolat ors - Logic Output Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Output Type: Open Collector Data Rate: 1MBd Input Type: DC Current - DC Forward (If) (Max): 25mA Voltage - Forward (Vf) (Typ): 1.6V Current - Output / Channel: 8 mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 10kV/µs Propagation Delay tpLH / tpHL (Max): 800ns, 800ns Voltage - Supply: 4.5V ~ 20V Package / Case: 6-SOIC (0.295", 7.50mm Width) Supplier Device Package: 6-SO Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Toshiba Semiconductor and Storage Other Names: TLP2719(TPEDKR,TLP27 19(TP,E(O,TLP2719(TP ECT,TLP2719(TPETR Base Product Number: TLP2719
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output - TLP2719(TP,E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Logic Output
TLP2719(TP,E
Isolators - Optoisolators - Logic Output TLP2719(TP,E
Win Source Part Number: 1208814-TLP2719(TP,E Category: Isolators>Optoisolat ors - Logic Output Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Output Type: Open Collector Data Rate: 1MBd Input Type: DC Current - DC Forward (If) (Max): 25mA Voltage - Forward (Vf) (Typ): 1.6V Current - Output / Channel: 8 mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 10kV/µs Propagation Delay tpLH / tpHL (Max): 800ns, 800ns Voltage - Supply: 4.5V ~ 20V Package / Case: 6-SOIC (0.295", 7.50mm Width) Supplier Device Package: 6-SO Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Toshiba Semiconductor and Storage Other Names: TLP2719(TPEDKR,TLP27 19(TP,E(O,TLP2719(TP ECT,TLP2719(TPETR Base Product Number: TLP2719

Win Source Part Number: 1208814-TLP2719(TP,E
Category: Isolators>Optoisolators - Logic Output
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Output Type: Open Collector
Data Rate: 1MBd
Input Type: DC
Current - DC Forward (If) (Max): 25mA
Voltage - Forward (Vf) (Typ): 1.6V
Current - Output / Channel: 8 mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 10kV/µs
Propagation Delay tpLH / tpHL (Max): 800ns, 800ns
Voltage - Supply: 4.5V ~ 20V
Package / Case: 6-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 6-SO
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: Toshiba Semiconductor and Storage
Other Names: TLP2719(TPEDKR,TLP2719(TP,E(O,TLP2719(TPECT,TLP2719(TPETR
Base Product Number: TLP2719

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optical Isolators
Product Number TLP2719(TP,E
Product Name Isolators - Optoisolators - Logic Output
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Medium Power, 4 mm Aperture, 532 nm Center - ISO-04-532-MP - Newport MKS
Specs
Center Wavelength 532 nm (5320 Å)
Isolation 27 dB
Aperture 4 mm (0.1575 inches)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 3mm(L), 3.4mm(W), 3.5mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details