Broadcom Inc. Isolators - Optoisolators - Logic Output Optoisolators ACPL-W21L-500E

Description
Win Source Part Number: 1371593-ACPL-W21L-50 0E Category: Isolators - Optoisolators - Logic Output Optoisolators Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Package: Tape & Reel Product Status: Active Package / Case: 6-SOIC (0.268", 6.80mm Width) Supplier Device Package: 6-SO Base Product Number: ACPL-W21 Mounting Type: Surface Mount HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.7V ~ 5.5V Output Type: Push-Pull, Totem Pole Voltage - Forward (Vf) (Typ): 1.5V Data Rate: 5MBd Number of Channels: 1 Current - Output / Channel: 10 mA Voltage - Isolation: 5000Vrms Rise / Fall Time (Typ): 11ns, 11ns Input Type: DC Current - DC Forward (If) (Max): 8mA Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 25kV/µs Propagation Delay tpLH / tpHL (Max): 250ns, 250ns
Request a Quote Datasheet
Description
Win Source Part Number: 1371593-ACPL-W21L-50 0E Category: Isolators - Optoisolators - Logic Output Optoisolators Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Package: Tape & Reel Product Status: Active Package / Case: 6-SOIC (0.268", 6.80mm Width) Supplier Device Package: 6-SO Base Product Number: ACPL-W21 Mounting Type: Surface Mount HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.7V ~ 5.5V Output Type: Push-Pull, Totem Pole Voltage - Forward (Vf) (Typ): 1.5V Data Rate: 5MBd Number of Channels: 1 Current - Output / Channel: 10 mA Voltage - Isolation: 5000Vrms Rise / Fall Time (Typ): 11ns, 11ns Input Type: DC Current - DC Forward (If) (Max): 8mA Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 25kV/µs Propagation Delay tpLH / tpHL (Max): 250ns, 250ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - ACPL-W21L-500E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Logic Output Optoisolators
ACPL-W21L-500E
Isolators - Optoisolators - Logic Output Optoisolators ACPL-W21L-500E
Win Source Part Number: 1371593-ACPL-W21L-50 0E Category: Isolators - Optoisolators - Logic Output Optoisolators Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Package: Tape & Reel Product Status: Active Package / Case: 6-SOIC (0.268", 6.80mm Width) Supplier Device Package: 6-SO Base Product Number: ACPL-W21 Mounting Type: Surface Mount HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.7V ~ 5.5V Output Type: Push-Pull, Totem Pole Voltage - Forward (Vf) (Typ): 1.5V Data Rate: 5MBd Number of Channels: 1 Current - Output / Channel: 10 mA Voltage - Isolation: 5000Vrms Rise / Fall Time (Typ): 11ns, 11ns Input Type: DC Current - DC Forward (If) (Max): 8mA Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 25kV/µs Propagation Delay tpLH / tpHL (Max): 250ns, 250ns

Win Source Part Number: 1371593-ACPL-W21L-500E
Category: Isolators - Optoisolators - Logic Output Optoisolators
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Broadcom Limited
Package: Tape & Reel
Product Status: Active
Package / Case: 6-SOIC (0.268", 6.80mm Width)
Supplier Device Package: 6-SO
Base Product Number: ACPL-W21
Mounting Type: Surface Mount
HTSUS: 8541.49.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.7V ~ 5.5V
Output Type: Push-Pull, Totem Pole
Voltage - Forward (Vf) (Typ): 1.5V
Data Rate: 5MBd
Number of Channels: 1
Current - Output / Channel: 10 mA
Voltage - Isolation: 5000Vrms
Rise / Fall Time (Typ): 11ns, 11ns
Input Type: DC
Current - DC Forward (If) (Max): 8mA
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 25kV/µs
Propagation Delay tpLH / tpHL (Max): 250ns, 250ns

Buy Now Datasheet
Isolators - Optoisolators - Logic Output Optoisolators - ACPL-W21L-500E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Logic Output Optoisolators
ACPL-W21L-500E
Isolators - Optoisolators - Logic Output Optoisolators ACPL-W21L-500E
OPTOISO 5KV PUSH PULL 6SO

OPTOISO 5KV PUSH PULL 6SO

Supplier's Site
Logic Output Optoisolators - ACPL-W21L-500E - ODG (Origin Data Global)
Shenzhen, China
Logic Output Optoisolators
ACPL-W21L-500E
Logic Output Optoisolators ACPL-W21L-500E
OPTOISO 5KV PUSH PULL 6SO

OPTOISO 5KV PUSH PULL 6SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number ACPL-W21L-500E ACPL-W21L-500E ACPL-W21L-500E
Product Name Isolators - Optoisolators - Logic Output Optoisolators Isolators - Optoisolators - Logic Output Optoisolators Logic Output Optoisolators
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 638 nm, PM Isolator, 1/2 Waveplate - ISO-FRDY-04-638-W - Newport MKS
Specs
Center Wavelength 638 nm (6380 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 0.895mm(L), .880mm(W), .880mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details
MPS-2050 Premium Optical Isolator - 2050-D-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details