Vishay Intertechnology, Inc. Isolators - Optoisolators - Logic Output 6N137-X006

Description
Win Source Part Number: 1039861-6N137-X006 Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 50 Output Type: Open Drain Data Rate: 10MBd Input Type: DC Current - DC Forward (If) (Max): 20mA Voltage - Forward (Vf) (Typ): 1.4V Rise / Fall Time (Typ): 23ns, 7ns Current - Output / Channel: 50 mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 1kV/µs Propagation Delay tpLH / tpHL (Max): 75ns, 75ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 8-DIP (0.400", 10.16mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 100°C Alternative Parts (Cross-Reference): HCPL-7710-020; VO2611-X006; 6N136-X006; 6N135; SFH6345-X016; 4N27; LTV-7336N137X006; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: 6N137
Request a Quote Datasheet
Description
Win Source Part Number: 1039861-6N137-X006 Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 50 Output Type: Open Drain Data Rate: 10MBd Input Type: DC Current - DC Forward (If) (Max): 20mA Voltage - Forward (Vf) (Typ): 1.4V Rise / Fall Time (Typ): 23ns, 7ns Current - Output / Channel: 50 mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 1kV/µs Propagation Delay tpLH / tpHL (Max): 75ns, 75ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 8-DIP (0.400", 10.16mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 100°C Alternative Parts (Cross-Reference): HCPL-7710-020; VO2611-X006; 6N136-X006; 6N135; SFH6345-X016; 4N27; LTV-7336N137X006; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: 6N137
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output - 6N137-X006 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Logic Output
6N137-X006
Isolators - Optoisolators - Logic Output 6N137-X006
Win Source Part Number: 1039861-6N137-X006 Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 50 Output Type: Open Drain Data Rate: 10MBd Input Type: DC Current - DC Forward (If) (Max): 20mA Voltage - Forward (Vf) (Typ): 1.4V Rise / Fall Time (Typ): 23ns, 7ns Current - Output / Channel: 50 mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 1kV/µs Propagation Delay tpLH / tpHL (Max): 75ns, 75ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 8-DIP (0.400", 10.16mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 100°C Alternative Parts (Cross-Reference): HCPL-7710-020; VO2611-X006; 6N136-X006; 6N135; SFH6345-X016; 4N27; LTV-7336N137X006; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: 6N137

Win Source Part Number: 1039861-6N137-X006
Category: Isolators>Optoisolators - Logic Output
Package: Tube
Standard Package: 50
Output Type: Open Drain
Data Rate: 10MBd
Input Type: DC
Current - DC Forward (If) (Max): 20mA
Voltage - Forward (Vf) (Typ): 1.4V
Rise / Fall Time (Typ): 23ns, 7ns
Current - Output / Channel: 50 mA
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 1kV/µs
Propagation Delay tpLH / tpHL (Max): 75ns, 75ns
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 8-DIP (0.400", 10.16mm)
Supplier Device Package: 8-DIP
Temperature Range - Operating: -40°C ~ 100°C
Alternative Parts (Cross-Reference): HCPL-7710-020; VO2611-X006; 6N136-X006; 6N135; SFH6345-X016; 4N27; LTV-7336N137X006;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: Vishay Semiconductor Opto Division
Base Product Number: 6N137

Buy Now Datasheet
Logic Output Optoisolators - 6N137-X006 - ODG (Origin Data Global)
Shenzhen, China
Logic Output Optoisolators
6N137-X006
Logic Output Optoisolators 6N137-X006
OPTOISO 5.3KV 1CH OPN DRAIN 8DIP

OPTOISO 5.3KV 1CH OPN DRAIN 8DIP

Supplier's Site Datasheet
Isolators - Optoisolators - Logic Output Optoisolators - 6N137-X006 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Logic Output Optoisolators
6N137-X006
Isolators - Optoisolators - Logic Output Optoisolators 6N137-X006
OPTOISO 5.3KV 1CH OPN DRAIN 8DIP

OPTOISO 5.3KV 1CH OPN DRAIN 8DIP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number 6N137-X006 6N137-X006 6N137-X006
Product Name Isolators - Optoisolators - Logic Output Logic Output Optoisolators Isolators - Optoisolators - Logic Output Optoisolators
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Medium Power, 4 mm Aperture, 532 nm Center - ISO-04-532-MP - Newport MKS
Specs
Center Wavelength 532 nm (5320 Å)
Isolation 27 dB
Aperture 4 mm (0.1575 inches)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
MPS-2000 Premium Optical Isolator - 2000-S-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details