Renesas Electronics Corporation Isolators - Optoisolators - Logic Output PS9587L2-V-AX

Description
Win Source Part Number: 1086057-PS9587L2-V-A X Category: Isolators>Optoisolat ors - Logic Output Series: NEPOC Package: Tube Standard Package: 50 Mounting: SMD (SMT) Output Type: Open Collector Data Rate: 10Mbps Input Type: DC Current - DC Forward (If) (Max): 30mA Voltage - Forward (Vf) (Typ): 1.65V Rise / Fall Time (Typ): 20ns, 10ns Current - Output / Channel: 25 mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 15kV/µs Propagation Delay tpLH / tpHL (Max): 75ns, 75ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Renesas Electronics America Inc Other Names: 559-PS9587L2-V-AX,-1 161-PS9587L2-V-AX Base Product Number: PS9587
Request a Quote Datasheet
Description
Win Source Part Number: 1086057-PS9587L2-V-A X Category: Isolators>Optoisolat ors - Logic Output Series: NEPOC Package: Tube Standard Package: 50 Mounting: SMD (SMT) Output Type: Open Collector Data Rate: 10Mbps Input Type: DC Current - DC Forward (If) (Max): 30mA Voltage - Forward (Vf) (Typ): 1.65V Rise / Fall Time (Typ): 20ns, 10ns Current - Output / Channel: 25 mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 15kV/µs Propagation Delay tpLH / tpHL (Max): 75ns, 75ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Renesas Electronics America Inc Other Names: 559-PS9587L2-V-AX,-1 161-PS9587L2-V-AX Base Product Number: PS9587
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output - PS9587L2-V-AX - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Logic Output
PS9587L2-V-AX
Isolators - Optoisolators - Logic Output PS9587L2-V-AX
Win Source Part Number: 1086057-PS9587L2-V-A X Category: Isolators>Optoisolat ors - Logic Output Series: NEPOC Package: Tube Standard Package: 50 Mounting: SMD (SMT) Output Type: Open Collector Data Rate: 10Mbps Input Type: DC Current - DC Forward (If) (Max): 30mA Voltage - Forward (Vf) (Typ): 1.65V Rise / Fall Time (Typ): 20ns, 10ns Current - Output / Channel: 25 mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 15kV/µs Propagation Delay tpLH / tpHL (Max): 75ns, 75ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Renesas Electronics America Inc Other Names: 559-PS9587L2-V-AX,-1 161-PS9587L2-V-AX Base Product Number: PS9587

Win Source Part Number: 1086057-PS9587L2-V-AX
Category: Isolators>Optoisolators - Logic Output
Series: NEPOC
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Output Type: Open Collector
Data Rate: 10Mbps
Input Type: DC
Current - DC Forward (If) (Max): 30mA
Voltage - Forward (Vf) (Typ): 1.65V
Rise / Fall Time (Typ): 20ns, 10ns
Current - Output / Channel: 25 mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 15kV/µs
Propagation Delay tpLH / tpHL (Max): 75ns, 75ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 8-SMD, Gull Wing
Supplier Device Package: 8-SMD
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Renesas Electronics America Inc
Other Names: 559-PS9587L2-V-AX,-1161-PS9587L2-V-AX
Base Product Number: PS9587

Buy Now Datasheet
Optoisolator IC - 129603962 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
129603962
Optoisolator IC 129603962
LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 5000V ISOLATION, 10MBPS, SMD-8, GULL WING. FREE 2 YEAR RADWELL WARRANTY

LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 5000V ISOLATION, 10MBPS, SMD-8, GULL WING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Radwell International
Product Category Optical Isolators Optical Isolators
Product Number PS9587L2-V-AX 129603962
Product Name Isolators - Optoisolators - Logic Output Optoisolator IC
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Low Power, 4 mm Aperture, 780 nm Center. - ISO-04-780-LP - Newport MKS
Specs
Center Wavelength 780 nm (7800 Å)
Isolation 30 to 38 dB
Aperture 4 mm (0.1575 inches)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
MPS-2050 Premium Optical Isolator - 2050-D-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details