onsemi Isolators - Optoisolators - Logic Output FOD8163

Description
Win Source Part Number: 1018359-FOD8163 Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Open Collector, Schottky Clamped Data Rate: 10Mbps Input Type: DC Current - DC Forward (If) (Max): 25mA Voltage - Forward (Vf) (Typ): 1.45V Rise / Fall Time (Typ): 10ns, 20ns Current - Output / Channel: 50 mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 20kV/µs Voltage - Supply: 3V ~ 5.5V Package / Case: 6-SOIC (0.268", 6.80mm Width) Supplier Device Package: 6-SOP Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Base Product Number: FOD816
Request a Quote Datasheet
Description
Win Source Part Number: 1018359-FOD8163 Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Open Collector, Schottky Clamped Data Rate: 10Mbps Input Type: DC Current - DC Forward (If) (Max): 25mA Voltage - Forward (Vf) (Typ): 1.45V Rise / Fall Time (Typ): 10ns, 20ns Current - Output / Channel: 50 mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 20kV/µs Voltage - Supply: 3V ~ 5.5V Package / Case: 6-SOIC (0.268", 6.80mm Width) Supplier Device Package: 6-SOP Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Base Product Number: FOD816
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output - FOD8163 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Logic Output
FOD8163
Isolators - Optoisolators - Logic Output FOD8163
Win Source Part Number: 1018359-FOD8163 Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Open Collector, Schottky Clamped Data Rate: 10Mbps Input Type: DC Current - DC Forward (If) (Max): 25mA Voltage - Forward (Vf) (Typ): 1.45V Rise / Fall Time (Typ): 10ns, 20ns Current - Output / Channel: 50 mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 20kV/µs Voltage - Supply: 3V ~ 5.5V Package / Case: 6-SOIC (0.268", 6.80mm Width) Supplier Device Package: 6-SOP Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Base Product Number: FOD816

Win Source Part Number: 1018359-FOD8163
Category: Isolators>Optoisolators - Logic Output
Package: Tube
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Open Collector, Schottky Clamped
Data Rate: 10Mbps
Input Type: DC
Current - DC Forward (If) (Max): 25mA
Voltage - Forward (Vf) (Typ): 1.45V
Rise / Fall Time (Typ): 10ns, 20ns
Current - Output / Channel: 50 mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 20kV/µs
Voltage - Supply: 3V ~ 5.5V
Package / Case: 6-SOIC (0.268", 6.80mm Width)
Supplier Device Package: 6-SOP
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: onsemi
Base Product Number: FOD816

Buy Now Datasheet
Isolators - Optoisolators - Logic Output Optoisolators - FOD8163 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Logic Output Optoisolators
FOD8163
Isolators - Optoisolators - Logic Output Optoisolators FOD8163
LOGIC GATE OPTOCOUPLER IN SOP 6-

LOGIC GATE OPTOCOUPLER IN SOP 6-

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators
Product Number FOD8163 FOD8163
Product Name Isolators - Optoisolators - Logic Output Isolators - Optoisolators - Logic Output Optoisolators
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Low Power, 4 mm Aperture, 780 nm Center. - ISO-04-780-LP - Newport MKS
Specs
Center Wavelength 780 nm (7800 Å)
Isolation 30 to 38 dB
Aperture 4 mm (0.1575 inches)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
MPS-2000 Premium Optical Isolator - 2000-S-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details