Broadcom Inc. Isolators - Optoisolators - Logic Output ACPL-K75T-560E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1331746-ACPL-K75T-56 0E Category: Isolators>Optoisolat ors - Logic Output Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Output Type: Push-Pull, Totem Pole Input Type: DC Current - DC Forward (If) (Max): 20mA Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 10ns, 10ns Number of Channels: 2 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 25kV/µs Propagation Delay tpLH / tpHL (Max): 100ns, 100ns Voltage - Supply: 3V ~ 5.5V Supplier Device Package: 8-SO Stretched Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-SOIC (0.268", 6.81mm Width) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Base Product Number: ACPL-K75 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1331746-ACPL-K75T-56 0E Category: Isolators>Optoisolat ors - Logic Output Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Output Type: Push-Pull, Totem Pole Input Type: DC Current - DC Forward (If) (Max): 20mA Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 10ns, 10ns Number of Channels: 2 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 25kV/µs Propagation Delay tpLH / tpHL (Max): 100ns, 100ns Voltage - Supply: 3V ~ 5.5V Supplier Device Package: 8-SO Stretched Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-SOIC (0.268", 6.81mm Width) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Base Product Number: ACPL-K75 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output - ACPL-K75T-560E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Logic Output
ACPL-K75T-560E
Isolators - Optoisolators - Logic Output ACPL-K75T-560E
Manufacturer: Broadcom Limited Win Source Part Number: 1331746-ACPL-K75T-56 0E Category: Isolators>Optoisolat ors - Logic Output Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Output Type: Push-Pull, Totem Pole Input Type: DC Current - DC Forward (If) (Max): 20mA Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 10ns, 10ns Number of Channels: 2 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 25kV/µs Propagation Delay tpLH / tpHL (Max): 100ns, 100ns Voltage - Supply: 3V ~ 5.5V Supplier Device Package: 8-SO Stretched Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-SOIC (0.268", 6.81mm Width) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Base Product Number: ACPL-K75 RoHS Status: ROHS3 Compliant

Manufacturer: Broadcom Limited
Win Source Part Number: 1331746-ACPL-K75T-560E
Category: Isolators>Optoisolators - Logic Output
Packaging: Reel - TR
Standard Package: 1,000
Mounting: Surface Mount
Output Type: Push-Pull, Totem Pole
Input Type: DC
Current - DC Forward (If) (Max): 20mA
Voltage - Forward (Vf) (Typ): 1.5V
Rise / Fall Time (Typ): 10ns, 10ns
Number of Channels: 2
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 2/0
Common Mode Transient Immunity (Min): 25kV/µs
Propagation Delay tpLH / tpHL (Max): 100ns, 100ns
Voltage - Supply: 3V ~ 5.5V
Supplier Device Package: 8-SO Stretched
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-SOIC (0.268", 6.81mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Base Product Number: ACPL-K75
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Isolators - Optoisolators - Logic Output Optoisolators - ACPL-K75T-560E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Logic Output Optoisolators
ACPL-K75T-560E
Isolators - Optoisolators - Logic Output Optoisolators ACPL-K75T-560E
OPTOISO 5KV 2CH PUSH PULL 8SO

OPTOISO 5KV 2CH PUSH PULL 8SO

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators
Product Number ACPL-K75T-560E ACPL-K75T-560E
Product Name Isolators - Optoisolators - Logic Output Isolators - Optoisolators - Logic Output Optoisolators
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Low Power, 4 mm Aperture, 850 nm Center. - ISO-04-850-LP - Newport MKS
Specs
Center Wavelength 850 nm (8500 Å)
Isolation 30 to 38 dB
Aperture 4 mm (0.1575 inches)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1mm(L), 1.8mm(W), 1.10mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details