Vishay Intertechnology, Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators MOC8102-X009

Description
Win Source Part Number: 1372014-MOC8102-X009 Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -55°C ~ 100°C Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Semiconductor Opto Division Package: Tube Product Status: Active Package / Case: 6-SMD, Gull Wing Supplier Device Package: 6-SMD Base Product Number: MOC8102 Mounting Type: Surface Mount HTSUS: 8541.49.8000 ECCN: EAR99 Output Type: Transistor Voltage - Output (Max): 30V Voltage - Forward (Vf) (Typ): 1.25V Number of Channels: 1 Current - Output / Channel: 50mA Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 73% @ 10mA Current Transfer Ratio (Max): 117% @ 10mA Turn On / Turn Off Time (Typ): 3µs, 2.3µs Rise / Fall Time (Typ): 2µs, 2µs Input Type: DC Current - DC Forward (If) (Max): 60 mA Vce Saturation (Max): 400mV
Request a Quote Datasheet
Description
Win Source Part Number: 1372014-MOC8102-X009 Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -55°C ~ 100°C Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Semiconductor Opto Division Package: Tube Product Status: Active Package / Case: 6-SMD, Gull Wing Supplier Device Package: 6-SMD Base Product Number: MOC8102 Mounting Type: Surface Mount HTSUS: 8541.49.8000 ECCN: EAR99 Output Type: Transistor Voltage - Output (Max): 30V Voltage - Forward (Vf) (Typ): 1.25V Number of Channels: 1 Current - Output / Channel: 50mA Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 73% @ 10mA Current Transfer Ratio (Max): 117% @ 10mA Turn On / Turn Off Time (Typ): 3µs, 2.3µs Rise / Fall Time (Typ): 2µs, 2µs Input Type: DC Current - DC Forward (If) (Max): 60 mA Vce Saturation (Max): 400mV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - MOC8102-X009 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
MOC8102-X009
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators MOC8102-X009
Win Source Part Number: 1372014-MOC8102-X009 Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -55°C ~ 100°C Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Semiconductor Opto Division Package: Tube Product Status: Active Package / Case: 6-SMD, Gull Wing Supplier Device Package: 6-SMD Base Product Number: MOC8102 Mounting Type: Surface Mount HTSUS: 8541.49.8000 ECCN: EAR99 Output Type: Transistor Voltage - Output (Max): 30V Voltage - Forward (Vf) (Typ): 1.25V Number of Channels: 1 Current - Output / Channel: 50mA Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 73% @ 10mA Current Transfer Ratio (Max): 117% @ 10mA Turn On / Turn Off Time (Typ): 3µs, 2.3µs Rise / Fall Time (Typ): 2µs, 2µs Input Type: DC Current - DC Forward (If) (Max): 60 mA Vce Saturation (Max): 400mV

Win Source Part Number: 1372014-MOC8102-X009
Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Temperature Range - Operating: -55°C ~ 100°C
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Semiconductor Opto Division
Package: Tube
Product Status: Active
Package / Case: 6-SMD, Gull Wing
Supplier Device Package: 6-SMD
Base Product Number: MOC8102
Mounting Type: Surface Mount
HTSUS: 8541.49.8000
ECCN: EAR99
Output Type: Transistor
Voltage - Output (Max): 30V
Voltage - Forward (Vf) (Typ): 1.25V
Number of Channels: 1
Current - Output / Channel: 50mA
Voltage - Isolation: 5300Vrms
Current Transfer Ratio (Min): 73% @ 10mA
Current Transfer Ratio (Max): 117% @ 10mA
Turn On / Turn Off Time (Typ): 3µs, 2.3µs
Rise / Fall Time (Typ): 2µs, 2µs
Input Type: DC
Current - DC Forward (If) (Max): 60 mA
Vce Saturation (Max): 400mV

Buy Now Datasheet
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - MOC8102-X009 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
MOC8102-X009
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators MOC8102-X009
OPTOISO 5.3KV TRANSISTOR 6SMD

OPTOISO 5.3KV TRANSISTOR 6SMD

Supplier's Site
Optoisolator IC - 111044394 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
111044394
Optoisolator IC 111044394
TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 5300V ISOLATION, SMD-6. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 5300V ISOLATION, SMD-6. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number MOC8102-X009 MOC8102-X009 111044394
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Optoisolator IC
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, High Power, 8 mm Aperture, 1064 nm Center - ISO-FRDY-08-1064-N - Newport MKS
Specs
Center Wavelength 1064 nm (10640 Å)
Isolation 30 dB
Aperture 8 mm (0.3150 inches)
View Details
Isolators - Gate Drivers - ACPL-K34T-500E - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.060mm(L), .730mm(W), .730mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details