California Eastern Laboratories - CEL Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators PS2561DL-1Y-F3-H-A

Description
Win Source Part Number: 1341413-PS2561DL-1Y- F3-H-A Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Series: NEPOC Package: Tape & Reel Standard Package: 2,000 Output Type: Transistor Input Type: DC Rise / Fall Time (Typ): 3µs, 5µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 80% @ 5mA Voltage - Output (Max): 80V Vce Saturation (Max): 300mV Current Transfer Ratio (Max): 160% @ 5mA Mounting Type: Surface Mount Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Temperature Range - Operating: -55°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: CEL Voltage - Forward (Vf) (Typ): 1.2V Current - DC Forward (If) (Max): 40 mA
Request a Quote Datasheet
Description
Win Source Part Number: 1341413-PS2561DL-1Y- F3-H-A Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Series: NEPOC Package: Tape & Reel Standard Package: 2,000 Output Type: Transistor Input Type: DC Rise / Fall Time (Typ): 3µs, 5µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 80% @ 5mA Voltage - Output (Max): 80V Vce Saturation (Max): 300mV Current Transfer Ratio (Max): 160% @ 5mA Mounting Type: Surface Mount Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Temperature Range - Operating: -55°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: CEL Voltage - Forward (Vf) (Typ): 1.2V Current - DC Forward (If) (Max): 40 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - PS2561DL-1Y-F3-H-A - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
PS2561DL-1Y-F3-H-A
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators PS2561DL-1Y-F3-H-A
Win Source Part Number: 1341413-PS2561DL-1Y- F3-H-A Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Series: NEPOC Package: Tape & Reel Standard Package: 2,000 Output Type: Transistor Input Type: DC Rise / Fall Time (Typ): 3µs, 5µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 80% @ 5mA Voltage - Output (Max): 80V Vce Saturation (Max): 300mV Current Transfer Ratio (Max): 160% @ 5mA Mounting Type: Surface Mount Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Temperature Range - Operating: -55°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: CEL Voltage - Forward (Vf) (Typ): 1.2V Current - DC Forward (If) (Max): 40 mA

Win Source Part Number: 1341413-PS2561DL-1Y-F3-H-A
Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Series: NEPOC
Package: Tape & Reel
Standard Package: 2,000
Output Type: Transistor
Input Type: DC
Rise / Fall Time (Typ): 3µs, 5µs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 80% @ 5mA
Voltage - Output (Max): 80V
Vce Saturation (Max): 300mV
Current Transfer Ratio (Max): 160% @ 5mA
Mounting Type: Surface Mount
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: 4-SMD
Temperature Range - Operating: -55°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: CEL
Voltage - Forward (Vf) (Typ): 1.2V
Current - DC Forward (If) (Max): 40 mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optical Isolators
Product Number PS2561DL-1Y-F3-H-A
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Operating Temperature -55 to 110 C (-67 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, High Power, 5 mm Aperture, 1030 nm Center - ISO-FRDY-05-1030-N - Newport MKS
Specs
Center Wavelength 1030 nm (10300 Å)
Isolation 33 dB
Aperture 5 mm (0.1969 inches)
View Details
MPS-2050 Premium Optical Isolator - 2050-D-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - 5962-9085401HPC - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 8-DIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details