Broadcom Inc. Isolators - Optoisolators - Logic Output HCPL-523K

Description
Win Source Part Number: 1211697-HCPL-523K Category: Isolators>Optoisolat ors - Logic Output Package: Bulk Standard Package: 1 Output Type: Push-Pull, Totem Pole Data Rate: 5MBd Input Type: DC Current - DC Forward (If) (Max): 8mA Voltage - Forward (Vf) (Typ): 1.3V Rise / Fall Time (Typ): 45ns, 10ns Current - Output / Channel: 15 mA Number of Channels: 2 Voltage - Isolation: 1500VDC Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 1kV/µs Propagation Delay tpLH / tpHL (Max): 350ns, 350ns Voltage - Supply: 4.5V ~ 20V Mounting Type: Through Hole Package / Case: 8-CDIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -55°C ~ 125°C ECCN: 3A001A2C Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Base Product Number: HCPL-523
Request a Quote Datasheet
Description
Win Source Part Number: 1211697-HCPL-523K Category: Isolators>Optoisolat ors - Logic Output Package: Bulk Standard Package: 1 Output Type: Push-Pull, Totem Pole Data Rate: 5MBd Input Type: DC Current - DC Forward (If) (Max): 8mA Voltage - Forward (Vf) (Typ): 1.3V Rise / Fall Time (Typ): 45ns, 10ns Current - Output / Channel: 15 mA Number of Channels: 2 Voltage - Isolation: 1500VDC Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 1kV/µs Propagation Delay tpLH / tpHL (Max): 350ns, 350ns Voltage - Supply: 4.5V ~ 20V Mounting Type: Through Hole Package / Case: 8-CDIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -55°C ~ 125°C ECCN: 3A001A2C Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Base Product Number: HCPL-523
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output - HCPL-523K - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Logic Output
HCPL-523K
Isolators - Optoisolators - Logic Output HCPL-523K
Win Source Part Number: 1211697-HCPL-523K Category: Isolators>Optoisolat ors - Logic Output Package: Bulk Standard Package: 1 Output Type: Push-Pull, Totem Pole Data Rate: 5MBd Input Type: DC Current - DC Forward (If) (Max): 8mA Voltage - Forward (Vf) (Typ): 1.3V Rise / Fall Time (Typ): 45ns, 10ns Current - Output / Channel: 15 mA Number of Channels: 2 Voltage - Isolation: 1500VDC Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 1kV/µs Propagation Delay tpLH / tpHL (Max): 350ns, 350ns Voltage - Supply: 4.5V ~ 20V Mounting Type: Through Hole Package / Case: 8-CDIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -55°C ~ 125°C ECCN: 3A001A2C Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Base Product Number: HCPL-523

Win Source Part Number: 1211697-HCPL-523K
Category: Isolators>Optoisolators - Logic Output
Package: Bulk
Standard Package: 1
Output Type: Push-Pull, Totem Pole
Data Rate: 5MBd
Input Type: DC
Current - DC Forward (If) (Max): 8mA
Voltage - Forward (Vf) (Typ): 1.3V
Rise / Fall Time (Typ): 45ns, 10ns
Current - Output / Channel: 15 mA
Number of Channels: 2
Voltage - Isolation: 1500VDC
Inputs - Side 1/Side 2: 2/0
Common Mode Transient Immunity (Min): 1kV/µs
Propagation Delay tpLH / tpHL (Max): 350ns, 350ns
Voltage - Supply: 4.5V ~ 20V
Mounting Type: Through Hole
Package / Case: 8-CDIP (0.300", 7.62mm)
Supplier Device Package: 8-DIP
Temperature Range - Operating: -55°C ~ 125°C
ECCN: 3A001A2C
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Broadcom Limited
Base Product Number: HCPL-523

Buy Now Datasheet
Isolators - Optoisolators - Logic Output Optoisolators - HCPL-523K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Logic Output Optoisolators
HCPL-523K
Isolators - Optoisolators - Logic Output Optoisolators HCPL-523K
OPTOISO 1.5KV 2CH PUSH PULL 8DIP

OPTOISO 1.5KV 2CH PUSH PULL 8DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators
Product Number HCPL-523K HCPL-523K
Product Name Isolators - Optoisolators - Logic Output Isolators - Optoisolators - Logic Output Optoisolators
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, High Power, 8 mm Aperture, 1030 nm Center - ISO-FRDY-08-1030-N - Newport MKS
Specs
Center Wavelength 1030 nm (10300 Å)
Isolation 30 dB
Aperture 8 mm (0.3150 inches)
View Details
MPS-2000 Premium Optical Isolator - 2000-S-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details
Isolators - Optoisolators - Logic Output Optoisolators - 6N137-060E - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 8-DIP (0.300\", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details