Vishay Intertechnology, Inc. Isolators - Optoisolators - Logic Output SFH6702-X006

Description
Win Source Part Number: 1243466-SFH6702-X006 Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 2,000 Output Type: Push-Pull, Totem Pole Data Rate: 5MBd Input Type: DC Current - DC Forward (If) (Max): 10mA Voltage - Forward (Vf) (Typ): 1.6V Rise / Fall Time (Typ): 40ns, 10ns Current - Output / Channel: 25 mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 1kV/µs Propagation Delay tpLH / tpHL (Max): 300ns, 300ns Voltage - Supply: 4.5V ~ 15V Mounting Type: Through Hole Package / Case: 8-DIP (0.400", 10.16mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: SFH6702 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1243466-SFH6702-X006 Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 2,000 Output Type: Push-Pull, Totem Pole Data Rate: 5MBd Input Type: DC Current - DC Forward (If) (Max): 10mA Voltage - Forward (Vf) (Typ): 1.6V Rise / Fall Time (Typ): 40ns, 10ns Current - Output / Channel: 25 mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 1kV/µs Propagation Delay tpLH / tpHL (Max): 300ns, 300ns Voltage - Supply: 4.5V ~ 15V Mounting Type: Through Hole Package / Case: 8-DIP (0.400", 10.16mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: SFH6702 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output - SFH6702-X006 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Logic Output
SFH6702-X006
Isolators - Optoisolators - Logic Output SFH6702-X006
Win Source Part Number: 1243466-SFH6702-X006 Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 2,000 Output Type: Push-Pull, Totem Pole Data Rate: 5MBd Input Type: DC Current - DC Forward (If) (Max): 10mA Voltage - Forward (Vf) (Typ): 1.6V Rise / Fall Time (Typ): 40ns, 10ns Current - Output / Channel: 25 mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 1kV/µs Propagation Delay tpLH / tpHL (Max): 300ns, 300ns Voltage - Supply: 4.5V ~ 15V Mounting Type: Through Hole Package / Case: 8-DIP (0.400", 10.16mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: SFH6702 Product Status: Obsolete

Win Source Part Number: 1243466-SFH6702-X006
Category: Isolators>Optoisolators - Logic Output
Package: Tube
Standard Package: 2,000
Output Type: Push-Pull, Totem Pole
Data Rate: 5MBd
Input Type: DC
Current - DC Forward (If) (Max): 10mA
Voltage - Forward (Vf) (Typ): 1.6V
Rise / Fall Time (Typ): 40ns, 10ns
Current - Output / Channel: 25 mA
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 1kV/µs
Propagation Delay tpLH / tpHL (Max): 300ns, 300ns
Voltage - Supply: 4.5V ~ 15V
Mounting Type: Through Hole
Package / Case: 8-DIP (0.400", 10.16mm)
Supplier Device Package: 8-DIP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Vishay Semiconductor Opto Division
Base Product Number: SFH6702
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optical Isolators
Product Number SFH6702-X006
Product Name Isolators - Optoisolators - Logic Output
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, High Power, 8 mm Aperture, 1064 nm Center - ISO-FRDY-08-1064-N - Newport MKS
Specs
Center Wavelength 1064 nm (10640 Å)
Isolation 30 dB
Aperture 8 mm (0.3150 inches)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.8mm(L), 2.5mm(W), 1.75mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details