Broadcom Inc. Isolators - Optoisolators - Logic Output ACPL-M71U-500E

Description
Win Source Part Number: 1165432-ACPL-M71U-50 0E Category: Isolators>Optoisolat ors - Logic Output Series: R²Coupler™ Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Input Type: DC Current - DC Forward (If) (Max): 20mA Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 10ns, 10ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 15kV/µs Propagation Delay tpLH / tpHL (Max): 35ns, 35ns Voltage - Supply: 3V ~ 5.5V Package / Case: 6-SOIC (0.173", 4.40mm Width), 5 Leads Supplier Device Package: 5-SO Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Other Names: ACPL-M71U-500E-ND,51 6-4135-6,516-4135-1, 516-4135-2 Base Product Number: ACPL-M71
Request a Quote Datasheet
Description
Win Source Part Number: 1165432-ACPL-M71U-50 0E Category: Isolators>Optoisolat ors - Logic Output Series: R²Coupler™ Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Input Type: DC Current - DC Forward (If) (Max): 20mA Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 10ns, 10ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 15kV/µs Propagation Delay tpLH / tpHL (Max): 35ns, 35ns Voltage - Supply: 3V ~ 5.5V Package / Case: 6-SOIC (0.173", 4.40mm Width), 5 Leads Supplier Device Package: 5-SO Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Other Names: ACPL-M71U-500E-ND,51 6-4135-6,516-4135-1, 516-4135-2 Base Product Number: ACPL-M71
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output - ACPL-M71U-500E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Logic Output
ACPL-M71U-500E
Isolators - Optoisolators - Logic Output ACPL-M71U-500E
Win Source Part Number: 1165432-ACPL-M71U-50 0E Category: Isolators>Optoisolat ors - Logic Output Series: R²Coupler™ Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Input Type: DC Current - DC Forward (If) (Max): 20mA Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 10ns, 10ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 15kV/µs Propagation Delay tpLH / tpHL (Max): 35ns, 35ns Voltage - Supply: 3V ~ 5.5V Package / Case: 6-SOIC (0.173", 4.40mm Width), 5 Leads Supplier Device Package: 5-SO Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Other Names: ACPL-M71U-500E-ND,51 6-4135-6,516-4135-1, 516-4135-2 Base Product Number: ACPL-M71

Win Source Part Number: 1165432-ACPL-M71U-500E
Category: Isolators>Optoisolators - Logic Output
Series: R²Coupler™
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Output Type: Push-Pull, Totem Pole
Input Type: DC
Current - DC Forward (If) (Max): 20mA
Voltage - Forward (Vf) (Typ): 1.5V
Rise / Fall Time (Typ): 10ns, 10ns
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 15kV/µs
Propagation Delay tpLH / tpHL (Max): 35ns, 35ns
Voltage - Supply: 3V ~ 5.5V
Package / Case: 6-SOIC (0.173", 4.40mm Width), 5 Leads
Supplier Device Package: 5-SO
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Broadcom Limited
Other Names: ACPL-M71U-500E-ND,516-4135-6,516-4135-1,516-4135-2
Base Product Number: ACPL-M71

Buy Now Datasheet
Isolators - Optoisolators - Logic Output Optoisolators - ACPL-M71U-500E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Logic Output Optoisolators
ACPL-M71U-500E
Isolators - Optoisolators - Logic Output Optoisolators ACPL-M71U-500E
OPTOISO 3.75KV PUSH PULL 5SO

OPTOISO 3.75KV PUSH PULL 5SO

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators
Product Number ACPL-M71U-500E ACPL-M71U-500E
Product Name Isolators - Optoisolators - Logic Output Isolators - Optoisolators - Logic Output Optoisolators
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 638 nm, PM Isolator, 1/2 Waveplate - ISO-FRDY-04-638-W - Newport MKS
Specs
Center Wavelength 638 nm (6380 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.260mm(L), .600mm(W), .600mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details
MPS-2050 Premium Optical Isolator - 2050-D-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details