Vishay Intertechnology, Inc. Isolators - Optoisolators - Triac, SCR Output Optoisolators VO2223A-X001

Description
Win Source Part Number: 1372028-VO2223A-X001 Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Semiconductor Opto Division Package: Tube Product Status: Active Package / Case: 8-DIP (0.300", 7.62mm), 7 Leads Supplier Device Package: 8-DIP Base Product Number: VO2223 Mounting Type: Through Hole HTSUS: 8541.49.8000 ECCN: EAR99 Output Type: Triac, Power Voltage - Forward (Vf) (Typ): 1.4V (Max) Number of Channels: 1 Approval Agency: cUR, UR, VDE Voltage - Off State: 600 V Current - On State (It (RMS)) (Max): 1 A Voltage - Isolation: 5300Vrms Current - DC Forward (If) (Max): 50 mA Current - Hold (Ih): 25mA Zero Crossing Circuit: No Static dV/dt (Min): 210V/µs (Typ) Current - LED Trigger (Ift) (Max): 10mA
Request a Quote Datasheet
Description
Win Source Part Number: 1372028-VO2223A-X001 Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Semiconductor Opto Division Package: Tube Product Status: Active Package / Case: 8-DIP (0.300", 7.62mm), 7 Leads Supplier Device Package: 8-DIP Base Product Number: VO2223 Mounting Type: Through Hole HTSUS: 8541.49.8000 ECCN: EAR99 Output Type: Triac, Power Voltage - Forward (Vf) (Typ): 1.4V (Max) Number of Channels: 1 Approval Agency: cUR, UR, VDE Voltage - Off State: 600 V Current - On State (It (RMS)) (Max): 1 A Voltage - Isolation: 5300Vrms Current - DC Forward (If) (Max): 50 mA Current - Hold (Ih): 25mA Zero Crossing Circuit: No Static dV/dt (Min): 210V/µs (Typ) Current - LED Trigger (Ift) (Max): 10mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - VO2223A-X001 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Triac, SCR Output Optoisolators
VO2223A-X001
Isolators - Optoisolators - Triac, SCR Output Optoisolators VO2223A-X001
Win Source Part Number: 1372028-VO2223A-X001 Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Semiconductor Opto Division Package: Tube Product Status: Active Package / Case: 8-DIP (0.300", 7.62mm), 7 Leads Supplier Device Package: 8-DIP Base Product Number: VO2223 Mounting Type: Through Hole HTSUS: 8541.49.8000 ECCN: EAR99 Output Type: Triac, Power Voltage - Forward (Vf) (Typ): 1.4V (Max) Number of Channels: 1 Approval Agency: cUR, UR, VDE Voltage - Off State: 600 V Current - On State (It (RMS)) (Max): 1 A Voltage - Isolation: 5300Vrms Current - DC Forward (If) (Max): 50 mA Current - Hold (Ih): 25mA Zero Crossing Circuit: No Static dV/dt (Min): 210V/µs (Typ) Current - LED Trigger (Ift) (Max): 10mA

Win Source Part Number: 1372028-VO2223A-X001
Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Semiconductor Opto Division
Package: Tube
Product Status: Active
Package / Case: 8-DIP (0.300", 7.62mm), 7 Leads
Supplier Device Package: 8-DIP
Base Product Number: VO2223
Mounting Type: Through Hole
HTSUS: 8541.49.8000
ECCN: EAR99
Output Type: Triac, Power
Voltage - Forward (Vf) (Typ): 1.4V (Max)
Number of Channels: 1
Approval Agency: cUR, UR, VDE
Voltage - Off State: 600 V
Current - On State (It (RMS)) (Max): 1 A
Voltage - Isolation: 5300Vrms
Current - DC Forward (If) (Max): 50 mA
Current - Hold (Ih): 25mA
Zero Crossing Circuit: No
Static dV/dt (Min): 210V/µs (Typ)
Current - LED Trigger (Ift) (Max): 10mA

Buy Now Datasheet
Triac, SCR Output Optoisolators - VO2223A-X001 - ODG (Origin Data Global)
Shenzhen, China
Triac, SCR Output Optoisolators
VO2223A-X001
Triac, SCR Output Optoisolators VO2223A-X001
OPTOISOLTR 5.3KV PWR TRIAC 8DIP

OPTOISOLTR 5.3KV PWR TRIAC 8DIP

Supplier's Site Datasheet
Isolators - Optoisolators - Triac, SCR Output Optoisolators - VO2223A-X001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Triac, SCR Output Optoisolators
VO2223A-X001
Isolators - Optoisolators - Triac, SCR Output Optoisolators VO2223A-X001
OPTOISOLTR 5.3KV PWR TRIAC 8DIP

OPTOISOLTR 5.3KV PWR TRIAC 8DIP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number VO2223A-X001 VO2223A-X001 VO2223A-X001
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators Triac, SCR Output Optoisolators Isolators - Optoisolators - Triac, SCR Output Optoisolators
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 532 nm, PM Isolator, 1/2 Waveplate - ISO-FRDY-04-532-W - Newport MKS
Specs
Center Wavelength 532 nm (5320 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
MPS-2050 Premium Optical Isolator - 2050-D-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.060mm(L), 1.100mm(W), 1.100mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details