TT Electronics Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators OPI1264

Description
Win Source Part Number: 1342759-OPI1264 Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Package: Bulk Standard Package: 500 Output Type: Transistor Input Type: DC Number of Channels: 1 Voltage - Isolation: 10000VDC Current Transfer Ratio (Min): 12.5% @ 10mA Voltage - Output (Max): 30V Vce Saturation (Max): 400mV Mounting Type: Through Hole Package / Case: Axial - 4 Leads Supplier Device Package: Axial Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: TT Electronics/Optek Technology Voltage - Forward (Vf) (Typ): 1.6V (Max) Current - DC Forward (If) (Max): 40 mA
Request a Quote Datasheet
Description
Win Source Part Number: 1342759-OPI1264 Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Package: Bulk Standard Package: 500 Output Type: Transistor Input Type: DC Number of Channels: 1 Voltage - Isolation: 10000VDC Current Transfer Ratio (Min): 12.5% @ 10mA Voltage - Output (Max): 30V Vce Saturation (Max): 400mV Mounting Type: Through Hole Package / Case: Axial - 4 Leads Supplier Device Package: Axial Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: TT Electronics/Optek Technology Voltage - Forward (Vf) (Typ): 1.6V (Max) Current - DC Forward (If) (Max): 40 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - OPI1264 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
OPI1264
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators OPI1264
Win Source Part Number: 1342759-OPI1264 Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Package: Bulk Standard Package: 500 Output Type: Transistor Input Type: DC Number of Channels: 1 Voltage - Isolation: 10000VDC Current Transfer Ratio (Min): 12.5% @ 10mA Voltage - Output (Max): 30V Vce Saturation (Max): 400mV Mounting Type: Through Hole Package / Case: Axial - 4 Leads Supplier Device Package: Axial Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: TT Electronics/Optek Technology Voltage - Forward (Vf) (Typ): 1.6V (Max) Current - DC Forward (If) (Max): 40 mA

Win Source Part Number: 1342759-OPI1264
Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Package: Bulk
Standard Package: 500
Output Type: Transistor
Input Type: DC
Number of Channels: 1
Voltage - Isolation: 10000VDC
Current Transfer Ratio (Min): 12.5% @ 10mA
Voltage - Output (Max): 30V
Vce Saturation (Max): 400mV
Mounting Type: Through Hole
Package / Case: Axial - 4 Leads
Supplier Device Package: Axial
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: TT Electronics/Optek Technology
Voltage - Forward (Vf) (Typ): 1.6V (Max)
Current - DC Forward (If) (Max): 40 mA

Buy Now Datasheet
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - OPI1264 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
OPI1264
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators OPI1264
OPTOISOLATOR 15KV TRANS AXIAL

OPTOISOLATOR 15KV TRANS AXIAL

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators
Product Number OPI1264 OPI1264
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Medium Power, 4 mm Aperture, 532 nm Center - ISO-04-532-MP - Newport MKS
Specs
Center Wavelength 532 nm (5320 Å)
Isolation 27 dB
Aperture 4 mm (0.1575 inches)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
MPS-2000 Premium Optical Isolator - 2000-S-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details