onsemi Isolators - Optoisolators - Logic Output MOC5009SM

Description
Win Source Part Number: 1007495-MOC5009SM Category: Isolators>Optoisolat ors - Logic Output Series: GlobalOptoisolator™ Package: Bag Standard Package: 50 Mounting: SMD (SMT) Output Type: Open Collector Data Rate: 1MHz Input Type: DC Current - DC Forward (If) (Max): 10mA Current - Output / Channel: 50 mA Number of Channels: 1 Voltage - Isolation: 7500Vpk Inputs - Side 1/Side 2: 1/0 Package / Case: 6-SMD, Gull Wing Supplier Device Package: 6-SMD ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Base Product Number: MOC500 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1007495-MOC5009SM Category: Isolators>Optoisolat ors - Logic Output Series: GlobalOptoisolator™ Package: Bag Standard Package: 50 Mounting: SMD (SMT) Output Type: Open Collector Data Rate: 1MHz Input Type: DC Current - DC Forward (If) (Max): 10mA Current - Output / Channel: 50 mA Number of Channels: 1 Voltage - Isolation: 7500Vpk Inputs - Side 1/Side 2: 1/0 Package / Case: 6-SMD, Gull Wing Supplier Device Package: 6-SMD ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Base Product Number: MOC500 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output - MOC5009SM - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Logic Output
MOC5009SM
Isolators - Optoisolators - Logic Output MOC5009SM
Win Source Part Number: 1007495-MOC5009SM Category: Isolators>Optoisolat ors - Logic Output Series: GlobalOptoisolator™ Package: Bag Standard Package: 50 Mounting: SMD (SMT) Output Type: Open Collector Data Rate: 1MHz Input Type: DC Current - DC Forward (If) (Max): 10mA Current - Output / Channel: 50 mA Number of Channels: 1 Voltage - Isolation: 7500Vpk Inputs - Side 1/Side 2: 1/0 Package / Case: 6-SMD, Gull Wing Supplier Device Package: 6-SMD ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Base Product Number: MOC500 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1007495-MOC5009SM
Category: Isolators>Optoisolators - Logic Output
Series: GlobalOptoisolator™
Package: Bag
Standard Package: 50
Mounting: SMD (SMT)
Output Type: Open Collector
Data Rate: 1MHz
Input Type: DC
Current - DC Forward (If) (Max): 10mA
Current - Output / Channel: 50 mA
Number of Channels: 1
Voltage - Isolation: 7500Vpk
Inputs - Side 1/Side 2: 1/0
Package / Case: 6-SMD, Gull Wing
Supplier Device Package: 6-SMD
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: onsemi
Base Product Number: MOC500
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optical Isolators
Product Number MOC5009SM
Product Name Isolators - Optoisolators - Logic Output
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Medium Power, 4 mm Aperture, 461 nm Center - ISO-04-461-MP - Newport MKS
Specs
Center Wavelength 461 nm (4610 Å)
Isolation 27 dB
Aperture 4 mm (0.1575 inches)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
MPS-2000 Premium Optical Isolator - 2000-S-15 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1550 nm (15500 Å)
View Details