Panasonic Isolators - Optoisolators - Logic Output APS2241S

Description
Win Source Part Number: 985881-APS2241S Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 100 Mounting: SMD (SMT) Output Type: Open Drain Data Rate: 20Mbps Input Type: DC Current - DC Forward (If) (Max): 25mA Voltage - Forward (Vf) (Typ): 1.6V Rise / Fall Time (Typ): 18ns, 1ns Current - Output / Channel: 10 mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 60ns, 60ns Voltage - Supply: 2.7V ~ 5.5V Package / Case: 6-SOIC (0.173", 4.40mm Width), 5 Leads Supplier Device Package: 5-SOP Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.49.8000 Mfr: Panasonic Electric Works Other Names: 255-APS2241S Base Product Number: APS2241
Request a Quote
Description
Win Source Part Number: 985881-APS2241S Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 100 Mounting: SMD (SMT) Output Type: Open Drain Data Rate: 20Mbps Input Type: DC Current - DC Forward (If) (Max): 25mA Voltage - Forward (Vf) (Typ): 1.6V Rise / Fall Time (Typ): 18ns, 1ns Current - Output / Channel: 10 mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 60ns, 60ns Voltage - Supply: 2.7V ~ 5.5V Package / Case: 6-SOIC (0.173", 4.40mm Width), 5 Leads Supplier Device Package: 5-SOP Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.49.8000 Mfr: Panasonic Electric Works Other Names: 255-APS2241S Base Product Number: APS2241
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output - APS2241S - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Logic Output
APS2241S
Isolators - Optoisolators - Logic Output APS2241S
Win Source Part Number: 985881-APS2241S Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 100 Mounting: SMD (SMT) Output Type: Open Drain Data Rate: 20Mbps Input Type: DC Current - DC Forward (If) (Max): 25mA Voltage - Forward (Vf) (Typ): 1.6V Rise / Fall Time (Typ): 18ns, 1ns Current - Output / Channel: 10 mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 60ns, 60ns Voltage - Supply: 2.7V ~ 5.5V Package / Case: 6-SOIC (0.173", 4.40mm Width), 5 Leads Supplier Device Package: 5-SOP Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.49.8000 Mfr: Panasonic Electric Works Other Names: 255-APS2241S Base Product Number: APS2241

Win Source Part Number: 985881-APS2241S
Category: Isolators>Optoisolators - Logic Output
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Output Type: Open Drain
Data Rate: 20Mbps
Input Type: DC
Current - DC Forward (If) (Max): 25mA
Voltage - Forward (Vf) (Typ): 1.6V
Rise / Fall Time (Typ): 18ns, 1ns
Current - Output / Channel: 10 mA
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 20kV/µs
Propagation Delay tpLH / tpHL (Max): 60ns, 60ns
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 6-SOIC (0.173", 4.40mm Width), 5 Leads
Supplier Device Package: 5-SOP
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.49.8000
Mfr: Panasonic Electric Works
Other Names: 255-APS2241S
Base Product Number: APS2241

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Optical Isolators
Product Number APS2241S
Product Name Isolators - Optoisolators - Logic Output
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Broadband, 5 mm Aperture, 720-950 nm - ISO-05-800-BB - Newport MKS
Specs
Center Wavelength 800 nm (8000 Å)
Isolation 30 dB
Aperture 5 mm (0.1969 inches)
View Details
MPS-2050 Premium Optical Isolator - 2050-D-15 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1550 nm (15500 Å)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.8mm(L), 3.3mm(W), 2.2mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details