Vishay Intertechnology, Inc. Isolators - Optoisolators - Logic Output SFH6747T

Description
Win Source Part Number: 1243470-SFH6747T Category: Isolators>Optoisolat ors - Logic Output Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Open Drain Data Rate: 10MBd Input Type: DC Current - DC Forward (If) (Max): 20mA Voltage - Forward (Vf) (Typ): 1.4V Rise / Fall Time (Typ): 23ns, 7ns Current - Output / Channel: 50 mA Number of Channels: 1 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 10kV/µs Propagation Delay tpLH / tpHL (Max): 100ns, 100ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: SFH6747
Request a Quote
Description
Win Source Part Number: 1243470-SFH6747T Category: Isolators>Optoisolat ors - Logic Output Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Open Drain Data Rate: 10MBd Input Type: DC Current - DC Forward (If) (Max): 20mA Voltage - Forward (Vf) (Typ): 1.4V Rise / Fall Time (Typ): 23ns, 7ns Current - Output / Channel: 50 mA Number of Channels: 1 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 10kV/µs Propagation Delay tpLH / tpHL (Max): 100ns, 100ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: SFH6747
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output - SFH6747T - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Logic Output
SFH6747T
Isolators - Optoisolators - Logic Output SFH6747T
Win Source Part Number: 1243470-SFH6747T Category: Isolators>Optoisolat ors - Logic Output Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Open Drain Data Rate: 10MBd Input Type: DC Current - DC Forward (If) (Max): 20mA Voltage - Forward (Vf) (Typ): 1.4V Rise / Fall Time (Typ): 23ns, 7ns Current - Output / Channel: 50 mA Number of Channels: 1 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 10kV/µs Propagation Delay tpLH / tpHL (Max): 100ns, 100ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: SFH6747

Win Source Part Number: 1243470-SFH6747T
Category: Isolators>Optoisolators - Logic Output
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Open Drain
Data Rate: 10MBd
Input Type: DC
Current - DC Forward (If) (Max): 20mA
Voltage - Forward (Vf) (Typ): 1.4V
Rise / Fall Time (Typ): 23ns, 7ns
Current - Output / Channel: 50 mA
Number of Channels: 1
Voltage - Isolation: 3000Vrms
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 10kV/µs
Propagation Delay tpLH / tpHL (Max): 100ns, 100ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Vishay Semiconductor Opto Division
Base Product Number: SFH6747

Buy Now
Isolators - Optoisolators - Logic Output Optoisolators - SFH6747T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Logic Output Optoisolators
SFH6747T
Isolators - Optoisolators - Logic Output Optoisolators SFH6747T
OPTOISO 3KV OPEN DRAIN 8SOIC

OPTOISO 3KV OPEN DRAIN 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators
Product Number SFH6747T SFH6747T
Product Name Isolators - Optoisolators - Logic Output Isolators - Optoisolators - Logic Output Optoisolators
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, High Power, 5 mm Aperture, 1030 nm Center - ISO-FRDY-05-1030-N - Newport MKS
Specs
Center Wavelength 1030 nm (10300 Å)
Isolation 33 dB
Aperture 5 mm (0.1969 inches)
View Details
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - 6N135#020 - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 8-DIP (0.300\", 7.62mm)
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.260mm(L), .600mm(W), .600mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details