TT Electronics Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators JANTX4N23

Description
Win Source Part Number: 1378730-JANTX4N23 Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: TT Electronics/Optek Technology Package: Bulk Product Status: Obsolete Package / Case: TO-78-6 Metal Can Supplier Device Package: TO-78-6 Mounting Type: Through Hole HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Transistor with Base Voltage - Output (Max): 40V Voltage - Forward (Vf) (Typ): 1.5V (Max) Number of Channels: 1 Current - Output / Channel: 50mA Voltage - Isolation: 1000VDC Current Transfer Ratio (Min): 60% @ 10mA Rise / Fall Time (Typ): 20µs, 20µs (Max) Input Type: DC Current - DC Forward (If) (Max): 40 mA Vce Saturation (Max): 300mV
Request a Quote Datasheet
Description
Win Source Part Number: 1378730-JANTX4N23 Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: TT Electronics/Optek Technology Package: Bulk Product Status: Obsolete Package / Case: TO-78-6 Metal Can Supplier Device Package: TO-78-6 Mounting Type: Through Hole HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Transistor with Base Voltage - Output (Max): 40V Voltage - Forward (Vf) (Typ): 1.5V (Max) Number of Channels: 1 Current - Output / Channel: 50mA Voltage - Isolation: 1000VDC Current Transfer Ratio (Min): 60% @ 10mA Rise / Fall Time (Typ): 20µs, 20µs (Max) Input Type: DC Current - DC Forward (If) (Max): 40 mA Vce Saturation (Max): 300mV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - JANTX4N23 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
JANTX4N23
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators JANTX4N23
Win Source Part Number: 1378730-JANTX4N23 Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: TT Electronics/Optek Technology Package: Bulk Product Status: Obsolete Package / Case: TO-78-6 Metal Can Supplier Device Package: TO-78-6 Mounting Type: Through Hole HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Transistor with Base Voltage - Output (Max): 40V Voltage - Forward (Vf) (Typ): 1.5V (Max) Number of Channels: 1 Current - Output / Channel: 50mA Voltage - Isolation: 1000VDC Current Transfer Ratio (Min): 60% @ 10mA Rise / Fall Time (Typ): 20µs, 20µs (Max) Input Type: DC Current - DC Forward (If) (Max): 40 mA Vce Saturation (Max): 300mV

Win Source Part Number: 1378730-JANTX4N23
Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: TT Electronics/Optek Technology
Package: Bulk
Product Status: Obsolete
Package / Case: TO-78-6 Metal Can
Supplier Device Package: TO-78-6
Mounting Type: Through Hole
HTSUS: 8541.49.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Transistor with Base
Voltage - Output (Max): 40V
Voltage - Forward (Vf) (Typ): 1.5V (Max)
Number of Channels: 1
Current - Output / Channel: 50mA
Voltage - Isolation: 1000VDC
Current Transfer Ratio (Min): 60% @ 10mA
Rise / Fall Time (Typ): 20µs, 20µs (Max)
Input Type: DC
Current - DC Forward (If) (Max): 40 mA
Vce Saturation (Max): 300mV

Buy Now Datasheet
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - JANTX4N23 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
JANTX4N23
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators JANTX4N23
OPTOISO 1KV TRANS W/BASE TO78-6

OPTOISO 1KV TRANS W/BASE TO78-6

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators
Product Number JANTX4N23 JANTX4N23
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 532 nm, PM Isolator, 1/2 Waveplate - ISO-FRDY-04-532-W - Newport MKS
Specs
Center Wavelength 532 nm (5320 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
Isolators - Optoisolators - Logic Output Optoisolators - ACPL-772L-560E - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 8-SMD, Gull Wing
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 0.895mm(L), 1.100mm(W), 1.100mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details