onsemi Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators CNY17F4SR2VM

Description
Win Source Part Number: 1372007-CNY17F4SR2VM Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 6-SMD, Gull Wing Supplier Device Package: 6-SMD Base Product Number: CNY17F4 Mounting Type: Surface Mount HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Transistor Voltage - Output (Max): 70V Voltage - Forward (Vf) (Typ): 1.35V Number of Channels: 1 Current - Output / Channel: 50mA Voltage - Isolation: 4170Vrms Current Transfer Ratio (Min): 160% @ 10mA Current Transfer Ratio (Max): 320% @ 10mA Turn On / Turn Off Time (Typ): 2µs, 3µs Rise / Fall Time (Typ): 4µs, 3.5µs (Max) Input Type: DC Current - DC Forward (If) (Max): 60 mA Vce Saturation (Max): 400mV
Request a Quote Datasheet
Description
Win Source Part Number: 1372007-CNY17F4SR2VM Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 6-SMD, Gull Wing Supplier Device Package: 6-SMD Base Product Number: CNY17F4 Mounting Type: Surface Mount HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Transistor Voltage - Output (Max): 70V Voltage - Forward (Vf) (Typ): 1.35V Number of Channels: 1 Current - Output / Channel: 50mA Voltage - Isolation: 4170Vrms Current Transfer Ratio (Min): 160% @ 10mA Current Transfer Ratio (Max): 320% @ 10mA Turn On / Turn Off Time (Typ): 2µs, 3µs Rise / Fall Time (Typ): 4µs, 3.5µs (Max) Input Type: DC Current - DC Forward (If) (Max): 60 mA Vce Saturation (Max): 400mV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - CNY17F4SR2VM - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
CNY17F4SR2VM
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators CNY17F4SR2VM
Win Source Part Number: 1372007-CNY17F4SR2VM Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 6-SMD, Gull Wing Supplier Device Package: 6-SMD Base Product Number: CNY17F4 Mounting Type: Surface Mount HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Transistor Voltage - Output (Max): 70V Voltage - Forward (Vf) (Typ): 1.35V Number of Channels: 1 Current - Output / Channel: 50mA Voltage - Isolation: 4170Vrms Current Transfer Ratio (Min): 160% @ 10mA Current Transfer Ratio (Max): 320% @ 10mA Turn On / Turn Off Time (Typ): 2µs, 3µs Rise / Fall Time (Typ): 4µs, 3.5µs (Max) Input Type: DC Current - DC Forward (If) (Max): 60 mA Vce Saturation (Max): 400mV

Win Source Part Number: 1372007-CNY17F4SR2VM
Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Temperature Range - Operating: -40°C ~ 100°C
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: 6-SMD, Gull Wing
Supplier Device Package: 6-SMD
Base Product Number: CNY17F4
Mounting Type: Surface Mount
HTSUS: 8541.49.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Transistor
Voltage - Output (Max): 70V
Voltage - Forward (Vf) (Typ): 1.35V
Number of Channels: 1
Current - Output / Channel: 50mA
Voltage - Isolation: 4170Vrms
Current Transfer Ratio (Min): 160% @ 10mA
Current Transfer Ratio (Max): 320% @ 10mA
Turn On / Turn Off Time (Typ): 2µs, 3µs
Rise / Fall Time (Typ): 4µs, 3.5µs (Max)
Input Type: DC
Current - DC Forward (If) (Max): 60 mA
Vce Saturation (Max): 400mV

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - CNY17F4SR2VM - ODG (Origin Data Global)
Shenzhen, China
Transistor, Photovoltaic Output Optoisolators
CNY17F4SR2VM
Transistor, Photovoltaic Output Optoisolators CNY17F4SR2VM
CNY17F4 - TRANSISTOR OUTPUT OPTO

CNY17F4 - TRANSISTOR OUTPUT OPTO

Supplier's Site Datasheet
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - CNY17F4SR2VM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
CNY17F4SR2VM
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators CNY17F4SR2VM
OPTOISO 4.17KV TRANS 6SMD

OPTOISO 4.17KV TRANS 6SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number CNY17F4SR2VM CNY17F4SR2VM CNY17F4SR2VM
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Transistor, Photovoltaic Output Optoisolators Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, High Power, 5 mm Aperture, 1045 - 1080 nm - ISO-FRDY-05-1064-N - Newport MKS
Specs
Center Wavelength 1064 nm (10640 Å)
Isolation 33 dB
Aperture 5 mm (0.1969 inches)
View Details
MPS-2000 Premium Optical Isolator - 2000-S-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details