IXYS Corporation Isolators - Special Purpose CPC5902GSTR

Description
Win Source Part Number: 1052989-CPC5902GSTR Category: Isolators>Special Purpose Type: I²C Repeater Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Input Type: I²C Number of Channels: 2 Voltage - Isolation: 3750Vrms Voltage - Supply: 2.7V ~ 5.5V Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): VO2601-X007T; VO2611-X007T; VO2630-X007T; TLP2662(TP1,F); LTV-827S; LTV-827S-TA1; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: IXYS Integrated Circuits Division Other Names: 212-CPC5902GSTRCT,CP C5902GSTR-ND,212-CPC 5902GSTRDKR,212-CPC5 902GSTR Base Product Number: CPC5902 Product Status: Obsolete Approval Agency: UR, TUV
Request a Quote Datasheet
Description
Win Source Part Number: 1052989-CPC5902GSTR Category: Isolators>Special Purpose Type: I²C Repeater Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Input Type: I²C Number of Channels: 2 Voltage - Isolation: 3750Vrms Voltage - Supply: 2.7V ~ 5.5V Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): VO2601-X007T; VO2611-X007T; VO2630-X007T; TLP2662(TP1,F); LTV-827S; LTV-827S-TA1; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: IXYS Integrated Circuits Division Other Names: 212-CPC5902GSTRCT,CP C5902GSTR-ND,212-CPC 5902GSTRDKR,212-CPC5 902GSTR Base Product Number: CPC5902 Product Status: Obsolete Approval Agency: UR, TUV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Special Purpose - CPC5902GSTR - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Special Purpose
CPC5902GSTR
Isolators - Special Purpose CPC5902GSTR
Win Source Part Number: 1052989-CPC5902GSTR Category: Isolators>Special Purpose Type: I²C Repeater Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Input Type: I²C Number of Channels: 2 Voltage - Isolation: 3750Vrms Voltage - Supply: 2.7V ~ 5.5V Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): VO2601-X007T; VO2611-X007T; VO2630-X007T; TLP2662(TP1,F); LTV-827S; LTV-827S-TA1; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: IXYS Integrated Circuits Division Other Names: 212-CPC5902GSTRCT,CP C5902GSTR-ND,212-CPC 5902GSTRDKR,212-CPC5 902GSTR Base Product Number: CPC5902 Product Status: Obsolete Approval Agency: UR, TUV

Win Source Part Number: 1052989-CPC5902GSTR
Category: Isolators>Special Purpose
Type: I²C Repeater
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Input Type: I²C
Number of Channels: 2
Voltage - Isolation: 3750Vrms
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 8-SMD, Gull Wing
Supplier Device Package: 8-SMD
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): VO2601-X007T; VO2611-X007T; VO2630-X007T; TLP2662(TP1,F); LTV-827S; LTV-827S-TA1;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: IXYS Integrated Circuits Division
Other Names: 212-CPC5902GSTRCT,CPC5902GSTR-ND,212-CPC5902GSTRDKR,212-CPC5902GSTR
Base Product Number: CPC5902
Product Status: Obsolete
Approval Agency: UR, TUV

Buy Now Datasheet
Special Purpose Isolators - CPC5902GSTR - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Isolators
CPC5902GSTR
Special Purpose Isolators CPC5902GSTR
OPTOISO 3.75KV 2CH BIDIR 8SMD

OPTOISO 3.75KV 2CH BIDIR 8SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Optical Isolators Optical Isolators
Product Number CPC5902GSTR CPC5902GSTR
Product Name Isolators - Special Purpose Special Purpose Isolators
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, High Power, 5 mm Aperture, 1045 - 1080 nm - ISO-FRDY-05-1064-N - Newport MKS
Specs
Center Wavelength 1064 nm (10640 Å)
Isolation 33 dB
Aperture 5 mm (0.1969 inches)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
MPS-2000 Premium Optical Isolator - 2000-S-15 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1550 nm (15500 Å)
View Details