Broadcom Inc. Isolators - Special Purpose HCPL-3000-500E

Description
Win Source Part Number: 1061950-HCPL-3000-50 0E Category: Isolators>Special Purpose Type: Power Transistor Driver Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Input Type: DC Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.1 V Rise / Fall Time (Typ): 200ns, 100ns Current - Output / Channel: 500mA, 600mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 10kV/µs Propagation Delay tpLH / tpHL (Max): 5µs, 5µs Voltage - Supply: 5.4V ~ 13V Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SMD Gull Wing Temperature Range - Operating: -20°C ~ 80°C Alternative Parts (Cross-Reference): HCPL-3000-500EHCPL30 00-500E; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Product Status: Obsolete Approval Agency: UR
Request a Quote
Description
Win Source Part Number: 1061950-HCPL-3000-50 0E Category: Isolators>Special Purpose Type: Power Transistor Driver Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Input Type: DC Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.1 V Rise / Fall Time (Typ): 200ns, 100ns Current - Output / Channel: 500mA, 600mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 10kV/µs Propagation Delay tpLH / tpHL (Max): 5µs, 5µs Voltage - Supply: 5.4V ~ 13V Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SMD Gull Wing Temperature Range - Operating: -20°C ~ 80°C Alternative Parts (Cross-Reference): HCPL-3000-500EHCPL30 00-500E; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Product Status: Obsolete Approval Agency: UR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Isolators - Special Purpose - HCPL-3000-500E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Special Purpose
HCPL-3000-500E
Isolators - Special Purpose HCPL-3000-500E
Win Source Part Number: 1061950-HCPL-3000-50 0E Category: Isolators>Special Purpose Type: Power Transistor Driver Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Input Type: DC Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.1 V Rise / Fall Time (Typ): 200ns, 100ns Current - Output / Channel: 500mA, 600mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 10kV/µs Propagation Delay tpLH / tpHL (Max): 5µs, 5µs Voltage - Supply: 5.4V ~ 13V Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SMD Gull Wing Temperature Range - Operating: -20°C ~ 80°C Alternative Parts (Cross-Reference): HCPL-3000-500EHCPL30 00-500E; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Product Status: Obsolete Approval Agency: UR

Win Source Part Number: 1061950-HCPL-3000-500E
Category: Isolators>Special Purpose
Type: Power Transistor Driver
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Input Type: DC
Current - DC Forward (If) (Max): 25 mA
Voltage - Forward (Vf) (Typ): 1.1 V
Rise / Fall Time (Typ): 200ns, 100ns
Current - Output / Channel: 500mA, 600mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Common Mode Transient Immunity (Min): 10kV/µs
Propagation Delay tpLH / tpHL (Max): 5µs, 5µs
Voltage - Supply: 5.4V ~ 13V
Package / Case: 8-SMD, Gull Wing
Supplier Device Package: 8-SMD Gull Wing
Temperature Range - Operating: -20°C ~ 80°C
Alternative Parts (Cross-Reference): HCPL-3000-500EHCPL3000-500E;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Broadcom Limited
Product Status: Obsolete
Approval Agency: UR

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Optical Isolators
Product Number HCPL-3000-500E
Product Name Isolators - Special Purpose
Operating Temperature -20 to 80 C (-4 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Low Power, 4 mm Aperture, 980 nm Center. - ISO-04-980-LP - Newport MKS
Specs
Center Wavelength 980 nm (9800 Å)
Isolation 30 to 38 dB
Aperture 4 mm (0.1575 inches)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.8mm(L), 2.5mm(W), 1.75mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details
MPS-2050 Premium Optical Isolator - 2050-D-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details