Panasonic Isolators - Optoisolators - Triac, SCR Output Optoisolators APT1222WA

Description
Win Source Part Number: 1372032-APT1222WA Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable Mfr: Panasonic Electric Works Series: APT Package: Tube Product Status: Active Package / Case: 5-SMD, Gull Wing Supplier Device Package: 6-DIP Gull Wing Base Product Number: APT1222 Mounting Type: Surface Mount HTSUS: 8541.49.8000 ECCN: EAR99 Output Type: Triac Voltage - Forward (Vf) (Typ): 1.21V Number of Channels: 1 Approval Agency: cUR, VDE Voltage - Off State: 600 V Current - On State (It (RMS)) (Max): 100 mA Voltage - Isolation: 5000Vrms Current - DC Forward (If) (Max): 50 mA Current - Hold (Ih): 3.5mA Zero Crossing Circuit: No Static dV/dt (Min): 500V/µs Current - LED Trigger (Ift) (Max): 10mA Turn On Time: 100µs (Max)
Request a Quote Datasheet
Description
Win Source Part Number: 1372032-APT1222WA Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable Mfr: Panasonic Electric Works Series: APT Package: Tube Product Status: Active Package / Case: 5-SMD, Gull Wing Supplier Device Package: 6-DIP Gull Wing Base Product Number: APT1222 Mounting Type: Surface Mount HTSUS: 8541.49.8000 ECCN: EAR99 Output Type: Triac Voltage - Forward (Vf) (Typ): 1.21V Number of Channels: 1 Approval Agency: cUR, VDE Voltage - Off State: 600 V Current - On State (It (RMS)) (Max): 100 mA Voltage - Isolation: 5000Vrms Current - DC Forward (If) (Max): 50 mA Current - Hold (Ih): 3.5mA Zero Crossing Circuit: No Static dV/dt (Min): 500V/µs Current - LED Trigger (Ift) (Max): 10mA Turn On Time: 100µs (Max)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - APT1222WA - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Triac, SCR Output Optoisolators
APT1222WA
Isolators - Optoisolators - Triac, SCR Output Optoisolators APT1222WA
Win Source Part Number: 1372032-APT1222WA Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable Mfr: Panasonic Electric Works Series: APT Package: Tube Product Status: Active Package / Case: 5-SMD, Gull Wing Supplier Device Package: 6-DIP Gull Wing Base Product Number: APT1222 Mounting Type: Surface Mount HTSUS: 8541.49.8000 ECCN: EAR99 Output Type: Triac Voltage - Forward (Vf) (Typ): 1.21V Number of Channels: 1 Approval Agency: cUR, VDE Voltage - Off State: 600 V Current - On State (It (RMS)) (Max): 100 mA Voltage - Isolation: 5000Vrms Current - DC Forward (If) (Max): 50 mA Current - Hold (Ih): 3.5mA Zero Crossing Circuit: No Static dV/dt (Min): 500V/µs Current - LED Trigger (Ift) (Max): 10mA Turn On Time: 100µs (Max)

Win Source Part Number: 1372032-APT1222WA
Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators
Temperature Range - Operating: -40°C ~ 100°C
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
Mfr: Panasonic Electric Works
Series: APT
Package: Tube
Product Status: Active
Package / Case: 5-SMD, Gull Wing
Supplier Device Package: 6-DIP Gull Wing
Base Product Number: APT1222
Mounting Type: Surface Mount
HTSUS: 8541.49.8000
ECCN: EAR99
Output Type: Triac
Voltage - Forward (Vf) (Typ): 1.21V
Number of Channels: 1
Approval Agency: cUR, VDE
Voltage - Off State: 600 V
Current - On State (It (RMS)) (Max): 100 mA
Voltage - Isolation: 5000Vrms
Current - DC Forward (If) (Max): 50 mA
Current - Hold (Ih): 3.5mA
Zero Crossing Circuit: No
Static dV/dt (Min): 500V/µs
Current - LED Trigger (Ift) (Max): 10mA
Turn On Time: 100µs (Max)

Buy Now Datasheet
Isolators - Optoisolators - Triac, SCR Output Optoisolators - APT1222WA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Triac, SCR Output Optoisolators
APT1222WA
Isolators - Optoisolators - Triac, SCR Output Optoisolators APT1222WA
OPTOISOLATOR 5KV TRIAC 6DIP

OPTOISOLATOR 5KV TRIAC 6DIP

Supplier's Site
Triac, SCR Output Optoisolators - APT1222WA - ODG (Origin Data Global)
Shenzhen, China
Triac, SCR Output Optoisolators
APT1222WA
Triac, SCR Output Optoisolators APT1222WA
OPTOISOLATOR 5KV TRIAC 6DIP

OPTOISOLATOR 5KV TRIAC 6DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number APT1222WA APT1222WA APT1222WA
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators Isolators - Optoisolators - Triac, SCR Output Optoisolators Triac, SCR Output Optoisolators
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data