Toshiba America Electronic Components, Inc. Isolators - Optoisolators - Logic Output TLP2766A(E

Description
Win Source Part Number: 1099899-TLP2766A(E Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 125 Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Data Rate: 20MBd Input Type: DC Current - DC Forward (If) (Max): 25mA Voltage - Forward (Vf) (Typ): 1.8V (Max) Rise / Fall Time (Typ): 5ns, 4ns Current - Output / Channel: 10 mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 55ns, 55ns Voltage - Supply: 2.7V ~ 5.5V Package / Case: 6-SOIC (0.295", 7.50mm Width) Supplier Device Package: 6-SO Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): TLP2766A(ETLP2766A(E .; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Toshiba Semiconductor and Storage Other Names: 264-TLP2766A(E Base Product Number: TLP2766
Request a Quote
Description
Win Source Part Number: 1099899-TLP2766A(E Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 125 Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Data Rate: 20MBd Input Type: DC Current - DC Forward (If) (Max): 25mA Voltage - Forward (Vf) (Typ): 1.8V (Max) Rise / Fall Time (Typ): 5ns, 4ns Current - Output / Channel: 10 mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 55ns, 55ns Voltage - Supply: 2.7V ~ 5.5V Package / Case: 6-SOIC (0.295", 7.50mm Width) Supplier Device Package: 6-SO Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): TLP2766A(ETLP2766A(E .; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Toshiba Semiconductor and Storage Other Names: 264-TLP2766A(E Base Product Number: TLP2766
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output - TLP2766A(E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Logic Output
TLP2766A(E
Isolators - Optoisolators - Logic Output TLP2766A(E
Win Source Part Number: 1099899-TLP2766A(E Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 125 Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Data Rate: 20MBd Input Type: DC Current - DC Forward (If) (Max): 25mA Voltage - Forward (Vf) (Typ): 1.8V (Max) Rise / Fall Time (Typ): 5ns, 4ns Current - Output / Channel: 10 mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 55ns, 55ns Voltage - Supply: 2.7V ~ 5.5V Package / Case: 6-SOIC (0.295", 7.50mm Width) Supplier Device Package: 6-SO Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): TLP2766A(ETLP2766A(E .; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Toshiba Semiconductor and Storage Other Names: 264-TLP2766A(E Base Product Number: TLP2766

Win Source Part Number: 1099899-TLP2766A(E
Category: Isolators>Optoisolators - Logic Output
Package: Tube
Standard Package: 125
Mounting: SMD (SMT)
Output Type: Push-Pull, Totem Pole
Data Rate: 20MBd
Input Type: DC
Current - DC Forward (If) (Max): 25mA
Voltage - Forward (Vf) (Typ): 1.8V (Max)
Rise / Fall Time (Typ): 5ns, 4ns
Current - Output / Channel: 10 mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 20kV/µs
Propagation Delay tpLH / tpHL (Max): 55ns, 55ns
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 6-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 6-SO
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): TLP2766A(ETLP2766A(E.;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: Toshiba Semiconductor and Storage
Other Names: 264-TLP2766A(E
Base Product Number: TLP2766

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Optical Isolators
Product Number TLP2766A(E
Product Name Isolators - Optoisolators - Logic Output
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Mid-IR, 4 mm Aperture, 2050 nm Center - ISO-FRDY-04-2050-N - Newport MKS
Specs
Center Wavelength 2050 nm (20500 Å)
Isolation 30 dB
Aperture 4 mm (0.1575 inches)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.8mm(L), 3.3mm(W), 2.2mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details