onsemi Isolators - Optoisolators - Triac, SCR Output Optoisolators MOC3072SM

Description
Win Source Part Number: 1372027-MOC3072SM Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Bulk Product Status: Active Package / Case: 6-SMD, Gull Wing Supplier Device Package: 6-SMD Base Product Number: MOC307 Mounting Type: Surface Mount HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Triac Voltage - Forward (Vf) (Typ): 1.18V Number of Channels: 1 Approval Agency: UL Voltage - Off State: 800 V Voltage - Isolation: 4170Vrms Current - DC Forward (If) (Max): 60 mA Current - Hold (Ih): 540µA (Typ) Zero Crossing Circuit: No Static dV/dt (Min): 1kV/µs Current - LED Trigger (Ift) (Max): 10mA
Request a Quote Datasheet
Description
Win Source Part Number: 1372027-MOC3072SM Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Bulk Product Status: Active Package / Case: 6-SMD, Gull Wing Supplier Device Package: 6-SMD Base Product Number: MOC307 Mounting Type: Surface Mount HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Triac Voltage - Forward (Vf) (Typ): 1.18V Number of Channels: 1 Approval Agency: UL Voltage - Off State: 800 V Voltage - Isolation: 4170Vrms Current - DC Forward (If) (Max): 60 mA Current - Hold (Ih): 540µA (Typ) Zero Crossing Circuit: No Static dV/dt (Min): 1kV/µs Current - LED Trigger (Ift) (Max): 10mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - MOC3072SM - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Triac, SCR Output Optoisolators
MOC3072SM
Isolators - Optoisolators - Triac, SCR Output Optoisolators MOC3072SM
Win Source Part Number: 1372027-MOC3072SM Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Bulk Product Status: Active Package / Case: 6-SMD, Gull Wing Supplier Device Package: 6-SMD Base Product Number: MOC307 Mounting Type: Surface Mount HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Triac Voltage - Forward (Vf) (Typ): 1.18V Number of Channels: 1 Approval Agency: UL Voltage - Off State: 800 V Voltage - Isolation: 4170Vrms Current - DC Forward (If) (Max): 60 mA Current - Hold (Ih): 540µA (Typ) Zero Crossing Circuit: No Static dV/dt (Min): 1kV/µs Current - LED Trigger (Ift) (Max): 10mA

Win Source Part Number: 1372027-MOC3072SM
Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Bulk
Product Status: Active
Package / Case: 6-SMD, Gull Wing
Supplier Device Package: 6-SMD
Base Product Number: MOC307
Mounting Type: Surface Mount
HTSUS: 8541.49.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Triac
Voltage - Forward (Vf) (Typ): 1.18V
Number of Channels: 1
Approval Agency: UL
Voltage - Off State: 800 V
Voltage - Isolation: 4170Vrms
Current - DC Forward (If) (Max): 60 mA
Current - Hold (Ih): 540µA (Typ)
Zero Crossing Circuit: No
Static dV/dt (Min): 1kV/µs
Current - LED Trigger (Ift) (Max): 10mA

Buy Now Datasheet
Triac, SCR Output Optoisolators - MOC3072SM - ODG (Origin Data Global)
Shenzhen, China
Triac, SCR Output Optoisolators
MOC3072SM
Triac, SCR Output Optoisolators MOC3072SM
6-PIN DIP RAND. PHASE TRIAC OUTP

6-PIN DIP RAND. PHASE TRIAC OUTP

Supplier's Site Datasheet
Isolators - Optoisolators - Triac, SCR Output Optoisolators - MOC3072SM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Triac, SCR Output Optoisolators
MOC3072SM
Isolators - Optoisolators - Triac, SCR Output Optoisolators MOC3072SM
6-PIN DIP RAND. PHASE TRIAC OUTP

6-PIN DIP RAND. PHASE TRIAC OUTP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number MOC3072SM MOC3072SM MOC3072SM
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators Triac, SCR Output Optoisolators Isolators - Optoisolators - Triac, SCR Output Optoisolators
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 638 nm, PM Isolator, 1/2 Waveplate - ISO-FRDY-04-638-W - Newport MKS
Specs
Center Wavelength 638 nm (6380 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
MPS-2000 Premium Optical Isolator - 2000-S-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details