Win Source Part Number: 1243468-SFH6705-X006
Category: Isolators>Optoisolat
Package: Tube
Standard Package: 2,000
Output Type: Open Collector
Data Rate: 5MBd
Input Type: DC
Current - DC Forward (If) (Max): 10mA
Voltage - Forward (Vf) (Typ): 1.6V
Rise / Fall Time (Typ): 25ns, 4ns
Current - Output / Channel: 25 mA
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 1kV/µs
Propagation Delay tpLH / tpHL (Max): 300ns, 300ns
Voltage - Supply: 4.5V ~ 15V
Mounting Type: Through Hole
Package / Case: 8-DIP (0.400", 10.16mm)
Supplier Device Package: 8-DIP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Vishay Semiconductor Opto Division
Base Product Number: SFH6705
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Optical Isolators |
| Product Number | SFH6705-X006 |
| Product Name | Isolators - Optoisolators - Logic Output |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |