Vishay Intertechnology, Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators VOL628A-2X001T

Description
Win Source Part Number: 1372013-VOL628A-2X00 1T Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -55°C ~ 110°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Semiconductor Opto Division Package: Tape & Reel Product Status: Active Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SOP Base Product Number: VOL628 Mounting Type: Surface Mount HTSUS: 8541.49.8000 ECCN: EAR99 Output Type: Transistor Voltage - Output (Max): 80V Voltage - Forward (Vf) (Typ): 1.16V Number of Channels: 1 Current - Output / Channel: 50mA Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 63% @ 1mA Current Transfer Ratio (Max): 125% @ 1mA Turn On / Turn Off Time (Typ): 6µs, 5.5µs Rise / Fall Time (Typ): 3.5µs, 5µs Input Type: AC, DC Current - DC Forward (If) (Max): 60 mA Vce Saturation (Max): 400mV
Request a Quote Datasheet
Description
Win Source Part Number: 1372013-VOL628A-2X00 1T Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -55°C ~ 110°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Semiconductor Opto Division Package: Tape & Reel Product Status: Active Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SOP Base Product Number: VOL628 Mounting Type: Surface Mount HTSUS: 8541.49.8000 ECCN: EAR99 Output Type: Transistor Voltage - Output (Max): 80V Voltage - Forward (Vf) (Typ): 1.16V Number of Channels: 1 Current - Output / Channel: 50mA Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 63% @ 1mA Current Transfer Ratio (Max): 125% @ 1mA Turn On / Turn Off Time (Typ): 6µs, 5.5µs Rise / Fall Time (Typ): 3.5µs, 5µs Input Type: AC, DC Current - DC Forward (If) (Max): 60 mA Vce Saturation (Max): 400mV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - VOL628A-2X001T - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
VOL628A-2X001T
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators VOL628A-2X001T
Win Source Part Number: 1372013-VOL628A-2X00 1T Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -55°C ~ 110°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Semiconductor Opto Division Package: Tape & Reel Product Status: Active Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SOP Base Product Number: VOL628 Mounting Type: Surface Mount HTSUS: 8541.49.8000 ECCN: EAR99 Output Type: Transistor Voltage - Output (Max): 80V Voltage - Forward (Vf) (Typ): 1.16V Number of Channels: 1 Current - Output / Channel: 50mA Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 63% @ 1mA Current Transfer Ratio (Max): 125% @ 1mA Turn On / Turn Off Time (Typ): 6µs, 5.5µs Rise / Fall Time (Typ): 3.5µs, 5µs Input Type: AC, DC Current - DC Forward (If) (Max): 60 mA Vce Saturation (Max): 400mV

Win Source Part Number: 1372013-VOL628A-2X001T
Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Temperature Range - Operating: -55°C ~ 110°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Semiconductor Opto Division
Package: Tape & Reel
Product Status: Active
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: 4-SOP
Base Product Number: VOL628
Mounting Type: Surface Mount
HTSUS: 8541.49.8000
ECCN: EAR99
Output Type: Transistor
Voltage - Output (Max): 80V
Voltage - Forward (Vf) (Typ): 1.16V
Number of Channels: 1
Current - Output / Channel: 50mA
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 63% @ 1mA
Current Transfer Ratio (Max): 125% @ 1mA
Turn On / Turn Off Time (Typ): 6µs, 5.5µs
Rise / Fall Time (Typ): 3.5µs, 5µs
Input Type: AC, DC
Current - DC Forward (If) (Max): 60 mA
Vce Saturation (Max): 400mV

Buy Now Datasheet
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - VOL628A-2X001T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
VOL628A-2X001T
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators VOL628A-2X001T
OPTOISOLATOR 5KV TRANS LSOP-4

OPTOISOLATOR 5KV TRANS LSOP-4

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators
Product Number VOL628A-2X001T VOL628A-2X001T
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Medium Power, 4 mm Aperture, 532 nm Center - ISO-04-532-MP - Newport MKS
Specs
Center Wavelength 532 nm (5320 Å)
Isolation 27 dB
Aperture 4 mm (0.1575 inches)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.8mm(L), 3.3mm(W), 2.2mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details
MPS-2000 Premium Optical Isolator - 2000-S-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details