California Eastern Laboratories - CEL Isolators - Optoisolators - Logic Output PS9513-AX

Description
Win Source Part Number: 969143-PS9513-AX Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 50 Output Type: Open Collector Data Rate: 1Mbps Input Type: DC Current - DC Forward (If) (Max): 25mA Voltage - Forward (Vf) (Typ): 1.65V Current - Output / Channel: 15 mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 15kV/µs Propagation Delay tpLH / tpHL (Max): 750ns, 500ns Voltage - Supply: 4.5V ~ 20V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.49.8000 Mfr: CEL Other Names: PS9513AX
Request a Quote
Description
Win Source Part Number: 969143-PS9513-AX Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 50 Output Type: Open Collector Data Rate: 1Mbps Input Type: DC Current - DC Forward (If) (Max): 25mA Voltage - Forward (Vf) (Typ): 1.65V Current - Output / Channel: 15 mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 15kV/µs Propagation Delay tpLH / tpHL (Max): 750ns, 500ns Voltage - Supply: 4.5V ~ 20V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.49.8000 Mfr: CEL Other Names: PS9513AX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output - PS9513-AX - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Logic Output
PS9513-AX
Isolators - Optoisolators - Logic Output PS9513-AX
Win Source Part Number: 969143-PS9513-AX Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 50 Output Type: Open Collector Data Rate: 1Mbps Input Type: DC Current - DC Forward (If) (Max): 25mA Voltage - Forward (Vf) (Typ): 1.65V Current - Output / Channel: 15 mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 15kV/µs Propagation Delay tpLH / tpHL (Max): 750ns, 500ns Voltage - Supply: 4.5V ~ 20V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.49.8000 Mfr: CEL Other Names: PS9513AX

Win Source Part Number: 969143-PS9513-AX
Category: Isolators>Optoisolators - Logic Output
Package: Tube
Standard Package: 50
Output Type: Open Collector
Data Rate: 1Mbps
Input Type: DC
Current - DC Forward (If) (Max): 25mA
Voltage - Forward (Vf) (Typ): 1.65V
Current - Output / Channel: 15 mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 15kV/µs
Propagation Delay tpLH / tpHL (Max): 750ns, 500ns
Voltage - Supply: 4.5V ~ 20V
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-DIP
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.49.8000
Mfr: CEL
Other Names: PS9513AX

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Optical Isolators
Product Number PS9513-AX
Product Name Isolators - Optoisolators - Logic Output
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, High Power, 5 mm Aperture, 1045 - 1080 nm - ISO-FRDY-05-1064-N - Newport MKS
Specs
Center Wavelength 1064 nm (10640 Å)
Isolation 33 dB
Aperture 5 mm (0.1969 inches)
View Details
MPS-2000 Premium Optical Isolator - 2000-S-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details