Broadcom Inc. Isolators - Optoisolators - Logic Output ACPL-M484-000E

Description
Win Source Part Number: 974932-ACPL-M484-000 E Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 100 Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Input Type: DC Current - DC Forward (If) (Max): 10mA Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 6ns, 6ns Current - Output / Channel: 50 mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 30kV/µs Propagation Delay tpLH / tpHL (Max): 120ns, 150ns Voltage - Supply: 4.5V ~ 30V Package / Case: 6-SOIC (0.173", 4.40mm Width), 5 Leads Supplier Device Package: 5-SO Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Other Names: ACPL-M484-000E-ND,51 6-3707 Base Product Number: ACPL-M484
Request a Quote Datasheet
Description
Win Source Part Number: 974932-ACPL-M484-000 E Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 100 Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Input Type: DC Current - DC Forward (If) (Max): 10mA Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 6ns, 6ns Current - Output / Channel: 50 mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 30kV/µs Propagation Delay tpLH / tpHL (Max): 120ns, 150ns Voltage - Supply: 4.5V ~ 30V Package / Case: 6-SOIC (0.173", 4.40mm Width), 5 Leads Supplier Device Package: 5-SO Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Other Names: ACPL-M484-000E-ND,51 6-3707 Base Product Number: ACPL-M484
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output - ACPL-M484-000E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Logic Output
ACPL-M484-000E
Isolators - Optoisolators - Logic Output ACPL-M484-000E
Win Source Part Number: 974932-ACPL-M484-000 E Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 100 Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Input Type: DC Current - DC Forward (If) (Max): 10mA Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 6ns, 6ns Current - Output / Channel: 50 mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 30kV/µs Propagation Delay tpLH / tpHL (Max): 120ns, 150ns Voltage - Supply: 4.5V ~ 30V Package / Case: 6-SOIC (0.173", 4.40mm Width), 5 Leads Supplier Device Package: 5-SO Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Other Names: ACPL-M484-000E-ND,51 6-3707 Base Product Number: ACPL-M484

Win Source Part Number: 974932-ACPL-M484-000E
Category: Isolators>Optoisolators - Logic Output
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Output Type: Push-Pull, Totem Pole
Input Type: DC
Current - DC Forward (If) (Max): 10mA
Voltage - Forward (Vf) (Typ): 1.5V
Rise / Fall Time (Typ): 6ns, 6ns
Current - Output / Channel: 50 mA
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 30kV/µs
Propagation Delay tpLH / tpHL (Max): 120ns, 150ns
Voltage - Supply: 4.5V ~ 30V
Package / Case: 6-SOIC (0.173", 4.40mm Width), 5 Leads
Supplier Device Package: 5-SO
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Broadcom Limited
Other Names: ACPL-M484-000E-ND,516-3707
Base Product Number: ACPL-M484

Buy Now Datasheet
Isolators - Optoisolators - Logic Output Optoisolators - ACPL-M484-000E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Logic Output Optoisolators
ACPL-M484-000E
Isolators - Optoisolators - Logic Output Optoisolators ACPL-M484-000E
OPTOISO 3.75KV PUSH PULL 5SO

OPTOISO 3.75KV PUSH PULL 5SO

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators
Product Number ACPL-M484-000E ACPL-M484-000E
Product Name Isolators - Optoisolators - Logic Output Isolators - Optoisolators - Logic Output Optoisolators
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Low Power, 4 mm Aperture, 850 nm Center. - ISO-04-850-LP - Newport MKS
Specs
Center Wavelength 850 nm (8500 Å)
Isolation 30 to 38 dB
Aperture 4 mm (0.1575 inches)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.590mm(L), 1.100mm(W), 1.100mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details
MPS-2000 Premium Optical Isolator - 2000-S-15 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1550 nm (15500 Å)
View Details